HAWE North America Inc. Manually Actuated Directional Spool Valve DL 4

Description
The directional spool valve banks type DL are used in mobile or stationary hydraulic systems with single and double acting consumers enabling flow control by means of manually controlled throttling. This throttling process means closing of the by-pass gallery for idle pump circulation and simultaneously opening of the consumer duct. The consumer will start moving as soon as the required pressure level for the consumer is achieved by throttling the by-pass. The directional spool valve versions type DLS are intended for industrial trucks (stackers), featuring a connection block incorporating the first valve section (commonly used for the lifting cylinder). The connection block may be equipped optionally with a priority flow divider. The other valve sections may feature many other options e.g. shock valves etc. widening the field of application even further.
Datasheet
Description
The directional spool valve banks type DL are used in mobile or stationary hydraulic systems with single and double acting consumers enabling flow control by means of manually controlled throttling. This throttling process means closing of the by-pass gallery for idle pump circulation and simultaneously opening of the consumer duct. The consumer will start moving as soon as the required pressure level for the consumer is achieved by throttling the by-pass. The directional spool valve versions type DLS are intended for industrial trucks (stackers), featuring a connection block incorporating the first valve section (commonly used for the lifting cylinder). The connection block may be equipped optionally with a priority flow divider. The other valve sections may feature many other options e.g. shock valves etc. widening the field of application even further.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Manually Actuated Directional Spool Valve
DL 4
Manually Actuated Directional Spool Valve DL 4
The directional spool valve banks type DL are used in mobile or stationary hydraulic systems with single and double acting consumers enabling flow control by means of manually controlled throttling. This throttling process means closing of the by-pass gallery for idle pump circulation and simultaneously opening of the consumer duct. The consumer will start moving as soon as the required pressure level for the consumer is achieved by throttling the by-pass. The directional spool valve versions type DLS are intended for industrial trucks (stackers), featuring a connection block incorporating the first valve section (commonly used for the lifting cylinder). The connection block may be equipped optionally with a priority flow divider. The other valve sections may feature many other options e.g. shock valves etc. widening the field of application even further.

The directional spool valve banks type DL are used in mobile or stationary hydraulic systems with single and double acting consumers enabling flow control by means of manually controlled throttling. This throttling process means closing of the by-pass gallery for idle pump circulation and simultaneously opening of the consumer duct. The consumer will start moving as soon as the required pressure level for the consumer is achieved by throttling the by-pass. The directional spool valve versions type DLS are intended for industrial trucks (stackers), featuring a connection block incorporating the first valve section (commonly used for the lifting cylinder). The connection block may be equipped optionally with a priority flow divider. The other valve sections may feature many other options e.g. shock valves etc. widening the field of application even further.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number DL 4
Product Name Manually Actuated Directional Spool Valve
Valve Type Directional; Spool
Primary Material Steel
Media Hydraulic
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Diluter Valve - 35844 - Hamilton Company
Specs
Valve Type Sampling
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Deadman Spring Return Lever Full Port Stainless Steel Ball Valve - 2200SRL-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details