The directional seated valves types VH, VHR and VHP operate leakage free and are available in two different sizes. They are operated via a hand lever on an eccentric shaft transferring the switching moment to an actuation pin acting on the valve elements (balls). The actuation either features a detent or is self returning to its idle position. Valve banks type VHR are also available, featuring individual valves (type VH) connected in parallel and held together with tension rods. Valves type VHP size 1 is also available as individual manifold mounting version.
| HAWE North America Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | VH 1, VHP 1 |
| Product Name | VP Directional Seated Valve |
| Valve Type | Directional |
| Primary Material | Steel |
| Media | Hydraulic |