HAWE North America Inc. Directional Seated Valve BVE 1

Description
The directional cone seated valves types BVG, BVE, and BVP are 2/2- and3/2-way directional valves which are available in two sizes. Size 1 valves feature optionally a version with industrial standard connection pattern NG6 (type NBVP) and a version with 4/3-way function. All ports are equally pressure resistant due to an internal, static pressure balance. The valves may be connected directly via pipes (type BVG), mounted at customer furnished manifolds (type BVP and BVE) or industrial standard sub-plates (type NBVP). Various actuation modes (BVE only with solenoid actuation) enable use of these valves in a wide field of applications. Additional elements for ports P, R,A, and B (e.g. screw-in orifices, restrictor check valves) can be incorporated in the valve body and allow tailoring he valve exactly to the special requirements of the customer.
Datasheet
Description
The directional cone seated valves types BVG, BVE, and BVP are 2/2- and3/2-way directional valves which are available in two sizes. Size 1 valves feature optionally a version with industrial standard connection pattern NG6 (type NBVP) and a version with 4/3-way function. All ports are equally pressure resistant due to an internal, static pressure balance. The valves may be connected directly via pipes (type BVG), mounted at customer furnished manifolds (type BVP and BVE) or industrial standard sub-plates (type NBVP). Various actuation modes (BVE only with solenoid actuation) enable use of these valves in a wide field of applications. Additional elements for ports P, R,A, and B (e.g. screw-in orifices, restrictor check valves) can be incorporated in the valve body and allow tailoring he valve exactly to the special requirements of the customer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Directional Seated Valve
BVE 1
Directional Seated Valve BVE 1
The directional cone seated valves types BVG, BVE, and BVP are 2/2- and3/2-way directional valves which are available in two sizes. Size 1 valves feature optionally a version with industrial standard connection pattern NG6 (type NBVP) and a version with 4/3-way function. All ports are equally pressure resistant due to an internal, static pressure balance. The valves may be connected directly via pipes (type BVG), mounted at customer furnished manifolds (type BVP and BVE) or industrial standard sub-plates (type NBVP). Various actuation modes (BVE only with solenoid actuation) enable use of these valves in a wide field of applications. Additional elements for ports P, R,A, and B (e.g. screw-in orifices, restrictor check valves) can be incorporated in the valve body and allow tailoring he valve exactly to the special requirements of the customer.

The directional cone seated valves types BVG, BVE, and BVP are 2/2- and3/2-way directional valves which are available in two sizes. Size 1 valves feature optionally a version with industrial standard connection pattern NG6 (type NBVP) and a version with 4/3-way function. All ports are equally pressure resistant due to an internal, static pressure balance. The valves may be connected directly via pipes (type BVG), mounted at customer furnished manifolds (type BVP and BVE) or industrial standard sub-plates (type NBVP). Various actuation modes (BVE only with solenoid actuation) enable use of these valves in a wide field of applications. Additional elements for ports P, R,A, and B (e.g. screw-in orifices, restrictor check valves) can be incorporated in the valve body and allow tailoring he valve exactly to the special requirements of the customer.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number BVE 1
Product Name Directional Seated Valve
Valve Type Directional; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL - 01-211P-036H0+63111+AZN - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.14 inch (3.60 mm)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
APCO Surge Check Valves (CSV) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details