HAWE North America Inc. Proportional Directional Spool Valve PSL 3

Description
The directional spool valve bank type PSL/PSV consists of directly attached valve sections. Type PSL is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSV is for variable displacement pump systems. Both are available in three sizes. They serve to control the direction of motion and provide infinite control of the speed of motion of hydraulic consumers regardless of their load. Several consumers may be operated simultaneously and independently of each other. The main field of application is mobile hydraulics (e.g. crane controls etc.). These valve banks can be tailored to a specific application, requiring unequal max. consumer flows at port A and B as well as additional functions (e.g. secondary pressure limitation, functional cut-off) which can be incorporated in the basic valve, the intermediate plate, or the ancillary block.
Datasheet
Description
The directional spool valve bank type PSL/PSV consists of directly attached valve sections. Type PSL is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSV is for variable displacement pump systems. Both are available in three sizes. They serve to control the direction of motion and provide infinite control of the speed of motion of hydraulic consumers regardless of their load. Several consumers may be operated simultaneously and independently of each other. The main field of application is mobile hydraulics (e.g. crane controls etc.). These valve banks can be tailored to a specific application, requiring unequal max. consumer flows at port A and B as well as additional functions (e.g. secondary pressure limitation, functional cut-off) which can be incorporated in the basic valve, the intermediate plate, or the ancillary block.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Proportional Directional Spool Valve
PSL 3
Proportional Directional Spool Valve PSL 3
The directional spool valve bank type PSL/PSV consists of directly attached valve sections. Type PSL is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSV is for variable displacement pump systems. Both are available in three sizes. They serve to control the direction of motion and provide infinite control of the speed of motion of hydraulic consumers regardless of their load. Several consumers may be operated simultaneously and independently of each other. The main field of application is mobile hydraulics (e.g. crane controls etc.). These valve banks can be tailored to a specific application, requiring unequal max. consumer flows at port A and B as well as additional functions (e.g. secondary pressure limitation, functional cut-off) which can be incorporated in the basic valve, the intermediate plate, or the ancillary block.

The directional spool valve bank type PSL/PSV consists of directly attached valve sections. Type PSL is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSV is for variable displacement pump systems. Both are available in three sizes. They serve to control the direction of motion and provide infinite control of the speed of motion of hydraulic consumers regardless of their load. Several consumers may be operated simultaneously and independently of each other. The main field of application is mobile hydraulics (e.g. crane controls etc.).
These valve banks can be tailored to a specific application, requiring unequal max. consumer flows at port A and B as well as additional functions (e.g. secondary pressure limitation, functional cut-off) which can be incorporated in the basic valve, the intermediate plate, or the ancillary block.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number PSL 3
Product Name Proportional Directional Spool Valve
Valve Type Directional; Spool
Primary Material Steel
Media Hydraulic
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-SS-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MSE-15-C 6X6SKTWLDX1FPT 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.12 inch (3.17 mm)
View Details
V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details