HAWE North America Inc. Orifice & Restrictor Check Valve BC

Description
The orifice inserts type EB are part of the flow valves, whereas the restrictor check valves type BE and BC are a combination of a flow and check valve. They are used to limit the flow during switching operations of directional valves (flow restriction preventing too rapid discharging of accumulators). The restrictor check valves type BC and BE, feature an orifice or slot design. They enable free flow in direction F --> B and throttle the flow in the reverse direction. Type BC can be installed in both flow directions. The incorporated check valve is spring loaded. The mounting hole may be shaped with a simple drill (point angle 118°). The orifice inserts, type EB, can be installed in the P-ports of indiv. subplate mounted directional valves.
Datasheet
Description
The orifice inserts type EB are part of the flow valves, whereas the restrictor check valves type BE and BC are a combination of a flow and check valve. They are used to limit the flow during switching operations of directional valves (flow restriction preventing too rapid discharging of accumulators). The restrictor check valves type BC and BE, feature an orifice or slot design. They enable free flow in direction F --> B and throttle the flow in the reverse direction. Type BC can be installed in both flow directions. The incorporated check valve is spring loaded. The mounting hole may be shaped with a simple drill (point angle 118°). The orifice inserts, type EB, can be installed in the P-ports of indiv. subplate mounted directional valves.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Orifice & Restrictor Check Valve
BC
Orifice & Restrictor Check Valve BC
The orifice inserts type EB are part of the flow valves, whereas the restrictor check valves type BE and BC are a combination of a flow and check valve. They are used to limit the flow during switching operations of directional valves (flow restriction preventing too rapid discharging of accumulators). The restrictor check valves type BC and BE, feature an orifice or slot design. They enable free flow in direction F --> B and throttle the flow in the reverse direction. Type BC can be installed in both flow directions. The incorporated check valve is spring loaded. The mounting hole may be shaped with a simple drill (point angle 118°). The orifice inserts, type EB, can be installed in the P-ports of indiv. subplate mounted directional valves.

The orifice inserts type EB are part of the flow valves, whereas the restrictor check valves type BE and BC are a combination of a flow and check valve. They are used to limit the flow during switching operations of directional valves (flow restriction preventing too rapid discharging of accumulators). The restrictor check valves type BC and BE, feature an orifice or slot design. They enable free flow in direction F --> B and throttle the flow in the reverse direction. Type BC can be installed in both flow directions. The incorporated check valve is spring loaded. The mounting hole may be shaped with a simple drill (point angle 118°). The orifice inserts, type EB, can be installed in the P-ports of indiv. subplate mounted directional valves.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number BC
Product Name Orifice & Restrictor Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 53172-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
3-Way Reduced Port L-ported Brass Ball Valve - 365N-1 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
8 in. Size Foot Valve|Master File - FV800 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 8.00 inch (203.20 mm)
View Details