HAWE North America Inc. Directional Seated Valve Bank BWH 2

Description
The valve bank types BWN and BWH consist of a connection block (with ports P and R), the directional seated valves types BWN and BWH installed on sub-plates and connected in parallel plus the end plate. The whole valve bank is held together with one tension rod. Depending on the type of sub-plate differing flow pattern of the valves mounted on them are possible as well as optional functions e.g. pressure switches or pressure limiting valve for the consumer port may be incorporated in these sub-plates. These valve banks may be either directly connected to a pipe system via the connection block (with or without pressure limiting valve) or installed directly onto hydraulic power packs (type HK, HC, MP, MPN, KA and FP) or other valve banks utilizing an adapter plate. Various end plates featuring e.g. pressure switch for gallery P or accumulator drain valve widen the field of application for this valve banks. All this, together with our hydraulic power packs enables hydraulic control systems with low spatial requirements.
Datasheet
Description
The valve bank types BWN and BWH consist of a connection block (with ports P and R), the directional seated valves types BWN and BWH installed on sub-plates and connected in parallel plus the end plate. The whole valve bank is held together with one tension rod. Depending on the type of sub-plate differing flow pattern of the valves mounted on them are possible as well as optional functions e.g. pressure switches or pressure limiting valve for the consumer port may be incorporated in these sub-plates. These valve banks may be either directly connected to a pipe system via the connection block (with or without pressure limiting valve) or installed directly onto hydraulic power packs (type HK, HC, MP, MPN, KA and FP) or other valve banks utilizing an adapter plate. Various end plates featuring e.g. pressure switch for gallery P or accumulator drain valve widen the field of application for this valve banks. All this, together with our hydraulic power packs enables hydraulic control systems with low spatial requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Directional Seated Valve Bank
BWH 2
Directional Seated Valve Bank BWH 2
The valve bank types BWN and BWH consist of a connection block (with ports P and R), the directional seated valves types BWN and BWH installed on sub-plates and connected in parallel plus the end plate. The whole valve bank is held together with one tension rod. Depending on the type of sub-plate differing flow pattern of the valves mounted on them are possible as well as optional functions e.g. pressure switches or pressure limiting valve for the consumer port may be incorporated in these sub-plates. These valve banks may be either directly connected to a pipe system via the connection block (with or without pressure limiting valve) or installed directly onto hydraulic power packs (type HK, HC, MP, MPN, KA and FP) or other valve banks utilizing an adapter plate. Various end plates featuring e.g. pressure switch for gallery P or accumulator drain valve widen the field of application for this valve banks. All this, together with our hydraulic power packs enables hydraulic control systems with low spatial requirements.

The valve bank types BWN and BWH consist of a connection block (with ports P and R), the directional seated valves types BWN and BWH
installed on sub-plates and connected in parallel plus the end plate. The whole valve bank is held together with one tension rod.
Depending on the type of sub-plate differing flow pattern of the valves mounted on them are possible as well as optional functions e.g. pressure switches or pressure limiting valve for the consumer port may be incorporated in these sub-plates.
These valve banks may be either directly connected to a pipe system via the connection block (with or without pressure limiting valve) or installed directly onto hydraulic power packs
(type HK, HC, MP, MPN, KA and FP) or other valve banks utilizing an adapter plate.
Various end plates featuring e.g. pressure switch for gallery P or accumulator drain valve widen the
field of application for this valve banks.
All this, together with our hydraulic power packs enables hydraulic control systems with low spatial
requirements.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number BWH 2
Product Name Directional Seated Valve Bank
Valve Type Directional; Solenoid
Primary Material Steel
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86779 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100722LF-2 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
4 in. Size Foot Valve|Master File - FV400 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 4.00 inch (101.60 mm)
View Details