HAWE North America Inc. Flow Control Valve SE 2-3

Description
The SE and SEH type flow control valves are intended for smooth velocity control of hydraulic actuators independent of pressure. They may be utilized as 2-way or 3-way flow control valves and are available with an adjustable metering orifice. The adjustment of this orifice is either directly electro-proportional (type SE) or electro-proportional piloted (type SEH). The orifice can be open or blocked in the idle position. This feature enables pre-defined acceleration and braking sequences within automatic working cycles. A piloted pressure limiting valve, a solenoid actuated idle circulation valve (for 3-way controllers only), and a by-pass check valve are available. In addition, a bridge rectifier circuit utilizing check valves to enable arbitrary flow direction (for 2-way controllers only) is available as an option.
Datasheet
Description
The SE and SEH type flow control valves are intended for smooth velocity control of hydraulic actuators independent of pressure. They may be utilized as 2-way or 3-way flow control valves and are available with an adjustable metering orifice. The adjustment of this orifice is either directly electro-proportional (type SE) or electro-proportional piloted (type SEH). The orifice can be open or blocked in the idle position. This feature enables pre-defined acceleration and braking sequences within automatic working cycles. A piloted pressure limiting valve, a solenoid actuated idle circulation valve (for 3-way controllers only), and a by-pass check valve are available. In addition, a bridge rectifier circuit utilizing check valves to enable arbitrary flow direction (for 2-way controllers only) is available as an option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Control Valve - SE 2-3 - HAWE North America Inc.
Charlotte, NC, USA
Flow Control Valve
SE 2-3
Flow Control Valve SE 2-3
The SE and SEH type flow control valves are intended for smooth velocity control of hydraulic actuators independent of pressure. They may be utilized as 2-way or 3-way flow control valves and are available with an adjustable metering orifice. The adjustment of this orifice is either directly electro-proportional (type SE) or electro-proportional piloted (type SEH). The orifice can be open or blocked in the idle position. This feature enables pre-defined acceleration and braking sequences within automatic working cycles. A piloted pressure limiting valve, a solenoid actuated idle circulation valve (for 3-way controllers only), and a by-pass check valve are available. In addition, a bridge rectifier circuit utilizing check valves to enable arbitrary flow direction (for 2-way controllers only) is available as an option.

The SE and SEH type flow control valves are intended for smooth velocity control of hydraulic actuators independent of pressure. They may be utilized as 2-way or 3-way flow control valves and are available with an adjustable metering orifice. The adjustment of this orifice is either directly electro-proportional (type SE) or electro-proportional piloted (type SEH). The orifice can be open or blocked in the idle position. This feature enables pre-defined acceleration and braking sequences within automatic working cycles. A piloted pressure limiting valve, a solenoid actuated idle circulation valve (for 3-way controllers only), and a by-pass check valve are available. In addition, a bridge rectifier circuit utilizing check valves to enable arbitrary flow direction (for 2-way controllers only) is available as an option.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number SE 2-3
Product Name Flow Control Valve
Valve Type Control Valve
Primary Material Steel
Media Hydraulic
Maximum Pressure 4568.69 psi (3215 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details
6.5mm FLEXISOL - 15-211P1009H1+1126010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Controller, Dual Fitting, 116 Psi - 162-1012-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details