HAWE North America Inc. Directional Seated Valve WH 2

Description
These directional seated valves type WN and WH use spring loaded ballsas valve elements and therefore do not show any leakage. They are manifold mounting and are available in four sizes. These valves are very compact as the functional valve parts are partly integrated in the solenoidbody. The basic versions are designed as 2/2- and 3/2-way directionalvalves. Whereas 3/3- , 4/3-way functions require two valves to beinstalled on one valve sub-plate.These valves may be directly installed in pipe systems, when equipped withsub-plates enabling pipe connection. Many optional functions incorporatedin these sub-plates e.g. pressure limiting valve or restrictor check valvewiden the field of application for this valve type. The type WN (size 1 only) is more simply designed as type WH making itspricing more competitive but the max. permissible pressure is reduced asthere are no moving seals and the armature cavity is not separately depressurized. Valve banks of these valve type arealso available featuring several valvesconnected in parallel (see type BWNand BWH).
Datasheet
Description
These directional seated valves type WN and WH use spring loaded ballsas valve elements and therefore do not show any leakage. They are manifold mounting and are available in four sizes. These valves are very compact as the functional valve parts are partly integrated in the solenoidbody. The basic versions are designed as 2/2- and 3/2-way directionalvalves. Whereas 3/3- , 4/3-way functions require two valves to beinstalled on one valve sub-plate.These valves may be directly installed in pipe systems, when equipped withsub-plates enabling pipe connection. Many optional functions incorporatedin these sub-plates e.g. pressure limiting valve or restrictor check valvewiden the field of application for this valve type. The type WN (size 1 only) is more simply designed as type WH making itspricing more competitive but the max. permissible pressure is reduced asthere are no moving seals and the armature cavity is not separately depressurized. Valve banks of these valve type arealso available featuring several valvesconnected in parallel (see type BWNand BWH).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Directional Seated Valve
WH 2
Directional Seated Valve WH 2
These directional seated valves type WN and WH use spring loaded ballsas valve elements and therefore do not show any leakage. They are manifold mounting and are available in four sizes. These valves are very compact as the functional valve parts are partly integrated in the solenoidbody. The basic versions are designed as 2/2- and 3/2-way directionalvalves. Whereas 3/3- , 4/3-way functions require two valves to beinstalled on one valve sub-plate.These valves may be directly installed in pipe systems, when equipped withsub-plates enabling pipe connection. Many optional functions incorporatedin these sub-plates e.g. pressure limiting valve or restrictor check valvewiden the field of application for this valve type. The type WN (size 1 only) is more simply designed as type WH making itspricing more competitive but the max. permissible pressure is reduced asthere are no moving seals and the armature cavity is not separately depressurized. Valve banks of these valve type arealso available featuring several valvesconnected in parallel (see type BWNand BWH).

These directional seated valves type WN and WH use spring loaded ballsas valve elements and therefore do not show any leakage. They are manifold mounting and are available in four sizes. These valves are very compact as the functional valve parts are partly integrated in the solenoidbody. The basic versions are designed as 2/2- and 3/2-way directionalvalves. Whereas 3/3- , 4/3-way functions require two valves to beinstalled on one valve sub-plate.These valves may be directly installed in pipe systems, when equipped withsub-plates enabling pipe connection. Many optional functions incorporatedin these sub-plates e.g. pressure limiting valve or restrictor check valvewiden the field of application for this valve type. The type WN (size 1 only) is more simply designed as type WH making itspricing more competitive but the max. permissible pressure is reduced asthere are no moving seals and the armature cavity is not separately depressurized. Valve banks of these valve type arealso available featuring several valvesconnected in parallel (see type BWNand BWH).

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number WH 2
Product Name Directional Seated Valve
Valve Type Directional; Solenoid
Primary Material Steel
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Control Pinch Valves // Series RSR -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Connection Description BoltFlange
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161050029 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 3.54 inch (90.00 mm)
Connection Description Socket
View Details
Solenoid Valves - 5000010457-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details