HAWE North America Inc. Check Valve, Hydraulic Release HRP 4

Description
The check valves type HR with hydraulic release, are designed as manifold mounting valves and are available in six sizes. These valves are used in hydraulic circuits with design related, leaking directional valves, as hydraulically actuated drain, or idle circulation valves. The check valve type HRP can be ordered also with a pre-release to suppress decompression surges for circuits with high pressure and high consumer flows. This valve is tolerant to residual pressure in the return duct (port B) as the rear side of the actuation piston is depressurized via a leakage port. Another option allows opening of the check valve via the load pressure on the consumer side, controlled by a directly mounted solenoid valve.
Datasheet
Description
The check valves type HR with hydraulic release, are designed as manifold mounting valves and are available in six sizes. These valves are used in hydraulic circuits with design related, leaking directional valves, as hydraulically actuated drain, or idle circulation valves. The check valve type HRP can be ordered also with a pre-release to suppress decompression surges for circuits with high pressure and high consumer flows. This valve is tolerant to residual pressure in the return duct (port B) as the rear side of the actuation piston is depressurized via a leakage port. Another option allows opening of the check valve via the load pressure on the consumer side, controlled by a directly mounted solenoid valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Check Valve, Hydraulic Release - HRP 4 - HAWE North America Inc.
Charlotte, NC, USA
Check Valve, Hydraulic Release
HRP 4
Check Valve, Hydraulic Release HRP 4
The check valves type HR with hydraulic release, are designed as manifold mounting valves and are available in six sizes. These valves are used in hydraulic circuits with design related, leaking directional valves, as hydraulically actuated drain, or idle circulation valves. The check valve type HRP can be ordered also with a pre-release to suppress decompression surges for circuits with high pressure and high consumer flows. This valve is tolerant to residual pressure in the return duct (port B) as the rear side of the actuation piston is depressurized via a leakage port. Another option allows opening of the check valve via the load pressure on the consumer side, controlled by a directly mounted solenoid valve.

The check valves type HR with hydraulic release, are designed as manifold mounting valves and are available in six sizes. These valves are used in hydraulic circuits with design related, leaking directional valves, as hydraulically actuated drain, or idle circulation valves. The check valve type HRP can be ordered also with a pre-release to suppress decompression surges for circuits with high pressure and high consumer flows. This valve is tolerant to residual pressure in the return duct (port B) as the rear side of the actuation piston is depressurized via a leakage port. Another option allows opening of the check valve via the load pressure on the consumer side, controlled by a directly mounted solenoid valve.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number HRP 4
Product Name Check Valve, Hydraulic Release
Valve Type Check
Primary Material Steel
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86736 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Low Pressure High Flow Line Pressure Regulators And Control Valves JSR-4L Series For Laboratory Pressure Control -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas
View Details
High Flow Rate Brass Spring Loaded Check Valve - 100002-2 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
4 in. Size Foot Valve|Master File - FV400 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 4.00 inch (101.60 mm)
View Details