HAWE North America Inc. Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| Shuttle valves are stop valves with two inlets and one outlet. There is a ball in the inside of the valve, which can travel from one inlet to the other. | |
| The check and pre-fill valves type F utilize a spring pre-loaded valve head. The check valves type F enable free flow in one direction and block the flow in the... | |
| The check valves type CRK and CRB are used to block the flow in one direction and allow free flow in the opposite direction. The check valve type CRK is... | |
| The check valves type HR with hydraulic release, are designed as manifold mounting valves and are available in six sizes. These valves are used in hydraulic circuits with design related,... | |
| The check valves type RK/RB, RC, RE, and ER are used to block the flowin one direction and enable free flow in the opposite direction. The check valves type RK/RB... | |
| The check valves with hydraulic release type RH and DRH are used for blocking one or two consumer lines, as hydraulically actuated drain valves, or idle circulation valves. The valves... | |
| The line rupture safety valves type LB are check valves. They are available as screw-in valves or with housing for in-line installation. The line rupture safety valves are best installed... | |
| The orifice inserts type EB are part of the flow valves, whereas the restrictor check valves type BE and BC are a combination of a flow and check valve. They... | |
| The screw-in check valves with hydraulic release type CRH and RHC are used in hydraulic circuits together with design related, leaking directional valves, as a hydraulically actuated drain, or idle... | |
| These check valves type B are available in three housing designs enabling in-line installation for any requirement. It is also possible to use these valves as foot valves in the... | |
| Throttles are flow valves. These valves type Q, QR, and QV are available in five sizes and are used to limit the flow in accumulator and control circuits. They feature... | |
| Throttles type CQ, CQR, and CQV are flow valves, which are used in hydraulic circuits to control the flow of single and double acting actuators. These valves are designed as... | |
| Throttles type ED, RD, and RDF are flow valves. They are used in hydraulic circuits to control the flow of single and double acting actuators. The two smaller sizes (type... |