HAWE North America Inc. Screw-in Check Valve, Hydraulic Release CRH 3

Description
The screw-in check valves with hydraulic release type CRH and RHC are used in hydraulic circuits together with design related, leaking directional valves, as a hydraulically actuated drain, or idle circulation valves. The valves type RHC with or without pre-release (for high pressure and high consumer flows) are designed as screw-in valves. Type CRH valves are designed as a valve cartridge. Many different versions are available to cover all requirements. Both types can be screwed in mounting holes which can be easily machined with a standard drill (point angle 118°).
Datasheet
Description
The screw-in check valves with hydraulic release type CRH and RHC are used in hydraulic circuits together with design related, leaking directional valves, as a hydraulically actuated drain, or idle circulation valves. The valves type RHC with or without pre-release (for high pressure and high consumer flows) are designed as screw-in valves. Type CRH valves are designed as a valve cartridge. Many different versions are available to cover all requirements. Both types can be screwed in mounting holes which can be easily machined with a standard drill (point angle 118°).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw-in Check Valve, Hydraulic Release - CRH 3 - HAWE North America Inc.
Charlotte, NC, USA
Screw-in Check Valve, Hydraulic Release
CRH 3
Screw-in Check Valve, Hydraulic Release CRH 3
The screw-in check valves with hydraulic release type CRH and RHC are used in hydraulic circuits together with design related, leaking directional valves, as a hydraulically actuated drain, or idle circulation valves. The valves type RHC with or without pre-release (for high pressure and high consumer flows) are designed as screw-in valves. Type CRH valves are designed as a valve cartridge. Many different versions are available to cover all requirements. Both types can be screwed in mounting holes which can be easily machined with a standard drill (point angle 118°).

The screw-in check valves with hydraulic release type CRH and RHC are used in hydraulic circuits together with design related, leaking directional valves, as a hydraulically actuated drain, or idle circulation valves. The valves type RHC with or without pre-release (for high pressure and high consumer flows) are designed as screw-in valves. Type CRH valves are designed as a valve cartridge. Many different versions are available to cover all requirements. Both types can be screwed in mounting holes which can be easily machined with a standard drill (point angle 118°).

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number CRH 3
Product Name Screw-in Check Valve, Hydraulic Release
Valve Type Check
Primary Material Steel
Media Hydraulic
Maximum Pressure 7251.89 psi (5104 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 1440799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Gas; Gas, liquid
View Details
Angle seat valve - VZXF-L-M22C-M-B-N114-310-M1-V4V4T-50-7 - Festo Corporation
Specs
Media Gas; Hydraulic; Air; Compressed Air
Maximum Pressure 87.02 to 145.04 psi (61.24 to 102 m H2O)
Media Temperature 392 to -40 F (200 to -40 C)
View Details
2 suppliers