HAWE North America Inc. Check Valve RB

Description
The check valves type RK/RB, RC, RE, and ER are used to block the flowin one direction and enable free flow in the opposite direction. The check valves type RK/RB are ball seated valves, where the valve element is spring loaded. They are sturdy and contamination tolerant due totheir design. The screw-in check valves type RC may be installed in both directions with the spring loaded valve shim enabling rapid switching sequences. There are also versions available featuring metric thread or a housing. The screw-in check valves type RE is a shim type check valve also butwithout spring pre-load. This enables a very compact and simple method of blocking the oil flow in one direction. This valve can be used as a "foot valve" in the suction pipe of pumps. The mounting hole for all screw-in checkvalves can be easily machined with a standard drill (point angle 118°). The check valve inserts type ER feature a ball seated design and are commonly installed in the ports of ball seated directional valves or other manifold mounted valves.
Datasheet
Description
The check valves type RK/RB, RC, RE, and ER are used to block the flowin one direction and enable free flow in the opposite direction. The check valves type RK/RB are ball seated valves, where the valve element is spring loaded. They are sturdy and contamination tolerant due totheir design. The screw-in check valves type RC may be installed in both directions with the spring loaded valve shim enabling rapid switching sequences. There are also versions available featuring metric thread or a housing. The screw-in check valves type RE is a shim type check valve also butwithout spring pre-load. This enables a very compact and simple method of blocking the oil flow in one direction. This valve can be used as a "foot valve" in the suction pipe of pumps. The mounting hole for all screw-in checkvalves can be easily machined with a standard drill (point angle 118°). The check valve inserts type ER feature a ball seated design and are commonly installed in the ports of ball seated directional valves or other manifold mounted valves.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Check Valve
RB
Check Valve RB
The check valves type RK/RB, RC, RE, and ER are used to block the flowin one direction and enable free flow in the opposite direction. The check valves type RK/RB are ball seated valves, where the valve element is spring loaded. They are sturdy and contamination tolerant due totheir design. The screw-in check valves type RC may be installed in both directions with the spring loaded valve shim enabling rapid switching sequences. There are also versions available featuring metric thread or a housing. The screw-in check valves type RE is a shim type check valve also butwithout spring pre-load. This enables a very compact and simple method of blocking the oil flow in one direction. This valve can be used as a "foot valve" in the suction pipe of pumps. The mounting hole for all screw-in checkvalves can be easily machined with a standard drill (point angle 118°). The check valve inserts type ER feature a ball seated design and are commonly installed in the ports of ball seated directional valves or other manifold mounted valves.

The check valves type RK/RB, RC, RE, and ER are used to block the flowin one direction and enable free flow in the opposite direction. The check valves type RK/RB are ball seated valves, where the valve element is spring loaded. They are sturdy and contamination tolerant due totheir design. The screw-in check valves type RC may be installed in both directions with the spring loaded valve shim enabling rapid switching sequences. There are also versions available featuring metric thread or a housing. The screw-in check valves type RE is a shim type check valve also butwithout spring pre-load. This enables a very compact and simple method of blocking the oil flow in one direction. This valve can be used as a "foot valve" in the suction pipe of pumps. The mounting hole for all screw-in checkvalves can be easily machined with a standard drill (point angle 118°). The check valve inserts type ER feature a ball seated design and are commonly installed in the ports of ball seated directional valves or other manifold mounted valves.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number RB
Product Name Check Valve
Valve Type Ball Check; Check
Primary Material Steel
Media Hydraulic
Maximum Pressure 7251.89 to 10152.64 psi (5104 to 7145 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86735 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Lever Operated Lug-style Butterfly Valve - 541S-10 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 10.00 inch (254.00 mm)
View Details
8 in. Size Foot Valve|Master File - FV800 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 8.00 inch (203.20 mm)
View Details