HAWE North America Inc. Directional Seated Valve Bank VB 41

Description
The valve bank type VB consists of a connection block (with ports P and R), the directional seated valves (acc. to D 7300) installed on sub-plates and connected in parallel plus the end plate. The whole valve bank is held together with one or two tension rods. Depending on the type of sub-plate differing flow pattern of the valves mounted on them are possible as well as optional functions e.g. pressure switches for the consumer port may be incorporated in these sub-plates. These valve banks may be either directly onnected to a pipe system via the connection block or installed directly onto hydraulic power packs (type HK, HC, MP, MPN, KA, and FP) utilizing an adapter plate. Various end plates featuring e.g. pressure switch for gallery P or accumulator drain valve widen the field of application for this valve banks. All this, together with our hydraulic power packs enables hydraulic control systems for high pressure applications with low spatial requirements.
Datasheet
Description
The valve bank type VB consists of a connection block (with ports P and R), the directional seated valves (acc. to D 7300) installed on sub-plates and connected in parallel plus the end plate. The whole valve bank is held together with one or two tension rods. Depending on the type of sub-plate differing flow pattern of the valves mounted on them are possible as well as optional functions e.g. pressure switches for the consumer port may be incorporated in these sub-plates. These valve banks may be either directly onnected to a pipe system via the connection block or installed directly onto hydraulic power packs (type HK, HC, MP, MPN, KA, and FP) utilizing an adapter plate. Various end plates featuring e.g. pressure switch for gallery P or accumulator drain valve widen the field of application for this valve banks. All this, together with our hydraulic power packs enables hydraulic control systems for high pressure applications with low spatial requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Seated Valve Bank - VB 41 - HAWE North America Inc.
Charlotte, NC, USA
Directional Seated Valve Bank
VB 41
Directional Seated Valve Bank VB 41
The valve bank type VB consists of a connection block (with ports P and R), the directional seated valves (acc. to D 7300) installed on sub-plates and connected in parallel plus the end plate. The whole valve bank is held together with one or two tension rods. Depending on the type of sub-plate differing flow pattern of the valves mounted on them are possible as well as optional functions e.g. pressure switches for the consumer port may be incorporated in these sub-plates. These valve banks may be either directly onnected to a pipe system via the connection block or installed directly onto hydraulic power packs (type HK, HC, MP, MPN, KA, and FP) utilizing an adapter plate. Various end plates featuring e.g. pressure switch for gallery P or accumulator drain valve widen the field of application for this valve banks. All this, together with our hydraulic power packs enables hydraulic control systems for high pressure applications with low spatial requirements.

The valve bank type VB consists of a connection block (with ports P and R), the directional seated valves (acc. to D 7300) installed on sub-plates
and connected in parallel plus the end plate. The whole valve bank is held together with one or two tension rods.
Depending on the type of sub-plate differing flow pattern of the valves mounted on them are possible as well as optional functions e.g. pressure switches for the consumer port may be incorporated in these sub-plates.
These valve banks may be either directly onnected to a pipe system via the connection block or installed directly onto hydraulic power packs (type HK, HC, MP, MPN, KA, and FP) utilizing an adapter plate.
Various end plates featuring e.g. pressure switch for gallery P or accumulator drain valve widen the
field of application for this valve banks.
All this, together with our hydraulic power packs enables hydraulic control systems for high pressure applications with low spatial requirements.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number VB 41
Product Name Directional Seated Valve Bank
Valve Type Directional; Solenoid
Primary Material Steel
Media Hydraulic; Air; Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
DeZURIK Pump & Control Valve Interface (ECB) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317070 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 8.86 inch (225.00 mm)
View Details
Solenoid Valves - 5000009928-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details