HAWE North America Inc. 2-Way Flow Control Valve SQ 2

Description
These 2-way flow valves (drop rate braking valves), type SB or SQ, are used for flow control purposes with single acting cylinders. They maintain a constant drop rate irrespective of the size of the load. There is an integrated sliding metering orifice enabling free flow in the other direction. Type SB features load sensing to prevent oscillations (e.g. required with fork lift trucks) whereas type SQ has load independent characteristics. Flow control valves type SJ (no sliding metering orifice) are used to limit control flows in consumer circuits. Version DSJ limits the flow both directions and is therefore intended for double acting consumers applications.
Datasheet
Description
These 2-way flow valves (drop rate braking valves), type SB or SQ, are used for flow control purposes with single acting cylinders. They maintain a constant drop rate irrespective of the size of the load. There is an integrated sliding metering orifice enabling free flow in the other direction. Type SB features load sensing to prevent oscillations (e.g. required with fork lift trucks) whereas type SQ has load independent characteristics. Flow control valves type SJ (no sliding metering orifice) are used to limit control flows in consumer circuits. Version DSJ limits the flow both directions and is therefore intended for double acting consumers applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way Flow Control Valve - SQ 2 - HAWE North America Inc.
Charlotte, NC, USA
2-Way Flow Control Valve
SQ 2
2-Way Flow Control Valve SQ 2
These 2-way flow valves (drop rate braking valves), type SB or SQ, are used for flow control purposes with single acting cylinders. They maintain a constant drop rate irrespective of the size of the load. There is an integrated sliding metering orifice enabling free flow in the other direction. Type SB features load sensing to prevent oscillations (e.g. required with fork lift trucks) whereas type SQ has load independent characteristics. Flow control valves type SJ (no sliding metering orifice) are used to limit control flows in consumer circuits. Version DSJ limits the flow both directions and is therefore intended for double acting consumers applications.

These 2-way flow valves (drop rate braking valves), type SB or SQ, are used for flow control purposes with single acting cylinders. They maintain a constant drop rate irrespective of the size of the load. There is an integrated sliding metering orifice enabling free flow in the other direction. Type SB features load sensing to prevent oscillations (e.g. required with fork lift trucks) whereas type SQ has load independent characteristics. Flow control valves type SJ (no sliding metering orifice) are used to limit control flows in consumer circuits. Version DSJ limits the flow both directions and is therefore intended for double acting consumers applications.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number SQ 2
Product Name 2-Way Flow Control Valve
Valve Type Control Valve
Primary Material Steel
Media Hydraulic
Maximum Pressure 4568.69 psi (3215 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Diluter Valve - 35844 - Hamilton Company
Specs
Valve Type Sampling
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
3-Way Reduced Port L-ported Brass Ball Valve - 365N-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details