HAWE North America Inc. VH Directional Seated Valve VHR 1

Description
The directional seated valves types VH, VHR and VHP operate leakage free and are available in two different sizes. They are operated via a hand lever on an eccentric shaft transferring the switching moment to an actuation pin acting on the valve elements (balls). The actuation either features a detent or is self returning to its idle position. Valve banks type VHR are also available, featuring individual valves (type VH) connected in parallel and held together with tension rods. Valves type VHP size 1 is also available as individual manifold mounting version.
Datasheet
Description
The directional seated valves types VH, VHR and VHP operate leakage free and are available in two different sizes. They are operated via a hand lever on an eccentric shaft transferring the switching moment to an actuation pin acting on the valve elements (balls). The actuation either features a detent or is self returning to its idle position. Valve banks type VHR are also available, featuring individual valves (type VH) connected in parallel and held together with tension rods. Valves type VHP size 1 is also available as individual manifold mounting version.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
VH Directional Seated Valve
VHR 1
VH Directional Seated Valve VHR 1
The directional seated valves types VH, VHR and VHP operate leakage free and are available in two different sizes. They are operated via a hand lever on an eccentric shaft transferring the switching moment to an actuation pin acting on the valve elements (balls). The actuation either features a detent or is self returning to its idle position. Valve banks type VHR are also available, featuring individual valves (type VH) connected in parallel and held together with tension rods. Valves type VHP size 1 is also available as individual manifold mounting version.

The directional seated valves types VH, VHR and VHP operate leakage free and are available in two different sizes. They are operated via a hand lever on an eccentric shaft transferring the switching moment to an actuation pin acting on the valve elements (balls). The actuation either features a detent or is self returning to its idle position. Valve banks type VHR are also available, featuring individual valves (type VH) connected in parallel and held together with tension rods. Valves type VHP size 1 is also available as individual manifold mounting version.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number VHR 1
Product Name VH Directional Seated Valve
Valve Type Directional
Primary Material Steel
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86780 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Full Port Chrome Plated Brass Ball Valve - 171NCR-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details