HAWE North America Inc. Manifold Mount Proportional Directional Spool Valve PSVF 7

Description
The directional spool valve bank type PSLF/PSVF consists of valve sections attachedvia manifolds. Type PSLF is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSVF is for variable displacement pump systems. Bothare available in two sizes. They serve to control the direction of motion and provideinfinite control of the speed of motion of hydraulic consumers regardless of their load.Several consumers may be operated simultaneously and independently of each other.The main field of application is mobile hydraulics (e.g. boom controls of concretepumps etc.). Main advantage against type PSL/PSV is simplified servicing as individualvalve sections can be replaced easily. The main field of application is mobile hydraulics(e.g. crane controls etc.). These valve banks can be tailored to a specific application,requirin g unequal max. consumer flows at port A and B as well as additional functionssuch as functional cut-off.
Datasheet
Description
The directional spool valve bank type PSLF/PSVF consists of valve sections attachedvia manifolds. Type PSLF is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSVF is for variable displacement pump systems. Bothare available in two sizes. They serve to control the direction of motion and provideinfinite control of the speed of motion of hydraulic consumers regardless of their load.Several consumers may be operated simultaneously and independently of each other.The main field of application is mobile hydraulics (e.g. boom controls of concretepumps etc.). Main advantage against type PSL/PSV is simplified servicing as individualvalve sections can be replaced easily. The main field of application is mobile hydraulics(e.g. crane controls etc.). These valve banks can be tailored to a specific application,requirin g unequal max. consumer flows at port A and B as well as additional functionssuch as functional cut-off.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Manifold Mount Proportional Directional Spool Valve
PSVF 7
Manifold Mount Proportional Directional Spool Valve PSVF 7
The directional spool valve bank type PSLF/PSVF consists of valve sections attachedvia manifolds. Type PSLF is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSVF is for variable displacement pump systems. Bothare available in two sizes. They serve to control the direction of motion and provideinfinite control of the speed of motion of hydraulic consumers regardless of their load.Several consumers may be operated simultaneously and independently of each other.The main field of application is mobile hydraulics (e.g. boom controls of concretepumps etc.). Main advantage against type PSL/PSV is simplified servicing as individualvalve sections can be replaced easily. The main field of application is mobile hydraulics(e.g. crane controls etc.). These valve banks can be tailored to a specific application,requirin g unequal max. consumer flows at port A and B as well as additional functionssuch as functional cut-off.

The directional spool valve bank type PSLF/PSVF consists of valve sections attachedvia manifolds. Type PSLF is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSVF is for variable displacement pump systems. Bothare available in two sizes. They serve to control the direction of motion and provideinfinite control of the speed of motion of hydraulic consumers regardless of their load.Several consumers may be operated simultaneously and independently of each other.The main field of application is mobile hydraulics (e.g. boom controls of concretepumps etc.). Main advantage against type PSL/PSV is simplified servicing as individualvalve sections can be replaced easily. The main field of application is mobile hydraulics(e.g. crane controls etc.). These valve banks can be tailored to a specific application,requiring unequal max. consumer flows at port A and B as well as additional functionssuch as functional cut-off.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number PSVF 7
Product Name Manifold Mount Proportional Directional Spool Valve
Valve Type Directional; Spool
Primary Material Steel
Media Hydraulic
Valve Size 1.00 to 1.50 inch (25.40 to 38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVC Standard Ceramic Valve - 9412-01 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Full Port Lead Free Brass Ball Valve - 161LLF-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details