HAWE North America Inc. Pressure Limiting Valve CSV/CSVZ

Description
Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure.
Datasheet
Description
Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Pressure Limiting Valve
CSV/CSVZ
Pressure Limiting Valve CSV/CSVZ
Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure.

Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number CSV/CSVZ
Product Name Pressure Limiting Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CRP-8 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
2-Way Floating & 2-Way Trunnion Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
3 in. Size Foot Valve|Master File - FV300 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 3.00 inch (76.20 mm)
View Details