HAWE North America Inc. Manifold Mount Proportional Directional Spool Valve PSLF 3

Description
The directional spool valve bank type PSLF/PSVF consists of valve sections attachedvia manifolds. Type PSLF is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSVF is for variable displacement pump systems. Bothare available in two sizes. They serve to control the direction of motion and provideinfinite control of the speed of motion of hydraulic consumers regardless of their load.Several consumers may be operated simultaneously and independently of each other.The main field of application is mobile hydraulics (e.g. boom controls of concretepumps etc.). Main advantage against type PSL/PSV is simplified servicing as individualvalve sections can be replaced easily. The main field of application is mobile hydraulics(e.g. crane controls etc.). These valve banks can be tailored to a specific application,requirin g unequal max. consumer flows at port A and B as well as additional functionssuch as functional cut-off.
Datasheet
Description
The directional spool valve bank type PSLF/PSVF consists of valve sections attachedvia manifolds. Type PSLF is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSVF is for variable displacement pump systems. Bothare available in two sizes. They serve to control the direction of motion and provideinfinite control of the speed of motion of hydraulic consumers regardless of their load.Several consumers may be operated simultaneously and independently of each other.The main field of application is mobile hydraulics (e.g. boom controls of concretepumps etc.). Main advantage against type PSL/PSV is simplified servicing as individualvalve sections can be replaced easily. The main field of application is mobile hydraulics(e.g. crane controls etc.). These valve banks can be tailored to a specific application,requirin g unequal max. consumer flows at port A and B as well as additional functionssuch as functional cut-off.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Manifold Mount Proportional Directional Spool Valve
PSLF 3
Manifold Mount Proportional Directional Spool Valve PSLF 3
The directional spool valve bank type PSLF/PSVF consists of valve sections attachedvia manifolds. Type PSLF is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSVF is for variable displacement pump systems. Bothare available in two sizes. They serve to control the direction of motion and provideinfinite control of the speed of motion of hydraulic consumers regardless of their load.Several consumers may be operated simultaneously and independently of each other.The main field of application is mobile hydraulics (e.g. boom controls of concretepumps etc.). Main advantage against type PSL/PSV is simplified servicing as individualvalve sections can be replaced easily. The main field of application is mobile hydraulics(e.g. crane controls etc.). These valve banks can be tailored to a specific application,requirin g unequal max. consumer flows at port A and B as well as additional functionssuch as functional cut-off.

The directional spool valve bank type PSLF/PSVF consists of valve sections attachedvia manifolds. Type PSLF is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSVF is for variable displacement pump systems. Bothare available in two sizes. They serve to control the direction of motion and provideinfinite control of the speed of motion of hydraulic consumers regardless of their load.Several consumers may be operated simultaneously and independently of each other.The main field of application is mobile hydraulics (e.g. boom controls of concretepumps etc.). Main advantage against type PSL/PSV is simplified servicing as individualvalve sections can be replaced easily. The main field of application is mobile hydraulics(e.g. crane controls etc.). These valve banks can be tailored to a specific application,requiring unequal max. consumer flows at port A and B as well as additional functionssuch as functional cut-off.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number PSLF 3
Product Name Manifold Mount Proportional Directional Spool Valve
Valve Type Directional; Spool
Primary Material Steel
Media Hydraulic
Valve Size 0.50 to 1.06 inch (12.70 to 26.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
VALVES - BP90-025-SS-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details