HAWE North America Inc. Directional Seated Valve Size G - 1

Description
These directional seated valves use spring loaded balls as valve elements and therefore do not show any leakage. They are manifold mounting and are available with various actuations which always act on an angled lever pushing the valve element in the desired switching position.The basic versions are designed as 2/2- and 3/2-way directional valves.3/3-, 4/3-way functions are possible, if two valves are housed in one valve body, whereas 4/2-way functions require an additional intermediate plate. The enforced versions G39, G49, G..-22 are intended for pulsating, permanent load with frequent switching operations in the high pressure range. These valves may be directly installed in pipe systems, when equipped with subplates enabling pipe connection. Many optional functions can be incorporated in these sub-plates e.g. pressure limiting valve or restrictor check valve for widen the field of application for this valve type.Valve banks of these valves are also available featuring several valves connected in parallel (see type VB).
Datasheet
Description
These directional seated valves use spring loaded balls as valve elements and therefore do not show any leakage. They are manifold mounting and are available with various actuations which always act on an angled lever pushing the valve element in the desired switching position.The basic versions are designed as 2/2- and 3/2-way directional valves.3/3-, 4/3-way functions are possible, if two valves are housed in one valve body, whereas 4/2-way functions require an additional intermediate plate. The enforced versions G39, G49, G..-22 are intended for pulsating, permanent load with frequent switching operations in the high pressure range. These valves may be directly installed in pipe systems, when equipped with subplates enabling pipe connection. Many optional functions can be incorporated in these sub-plates e.g. pressure limiting valve or restrictor check valve for widen the field of application for this valve type.Valve banks of these valves are also available featuring several valves connected in parallel (see type VB).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Directional Seated Valve
Size G - 1
Directional Seated Valve Size G - 1
These directional seated valves use spring loaded balls as valve elements and therefore do not show any leakage. They are manifold mounting and are available with various actuations which always act on an angled lever pushing the valve element in the desired switching position.The basic versions are designed as 2/2- and 3/2-way directional valves.3/3-, 4/3-way functions are possible, if two valves are housed in one valve body, whereas 4/2-way functions require an additional intermediate plate. The enforced versions G39, G49, G..-22 are intended for pulsating, permanent load with frequent switching operations in the high pressure range. These valves may be directly installed in pipe systems, when equipped with subplates enabling pipe connection. Many optional functions can be incorporated in these sub-plates e.g. pressure limiting valve or restrictor check valve for widen the field of application for this valve type.Valve banks of these valves are also available featuring several valves connected in parallel (see type VB).

These directional seated valves use spring loaded balls as valve elements and therefore do not show any leakage. They are manifold mounting and are available with various actuations which always act on an angled lever pushing the valve element in the desired switching position.The basic versions are designed as 2/2- and 3/2-way directional valves.3/3-, 4/3-way functions are possible, if two valves are housed in one valve body, whereas 4/2-way functions require an additional intermediate plate. The enforced versions G39, G49, G..-22 are intended for pulsating, permanent load with frequent switching operations in the high pressure range. These valves may be directly installed in pipe systems, when equipped with subplates enabling pipe connection. Many optional functions can be incorporated in these sub-plates e.g. pressure limiting valve or restrictor check valve for widen the field of application for this valve type.Valve banks of these valves are also available featuring several valves connected in parallel (see type VB).

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number Size G - 1
Product Name Directional Seated Valve
Valve Type Directional; Solenoid
Primary Material Steel
Media Hydraulic; Air; Compressed Air
Maximum Pressure 5076.32 to 7251.89 psi (3573 to 5104 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86785 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Air
View Details
0.375
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details