HAWE North America Inc. Throttle & Shut-off Valve CAV 2

Description
The throttle and shut-off valves types AVT, AV, and CAV, which can be completely blocked, are available in various sizes and belong to the flow valve group. Versions AV...E and CAV are screw-in valves. They generate a pressure drop between inlet and outlet to control the speed of cylinders in accumulator circuits, the flow in control circuits, or can function as a save guard for a pressure gauge. The throttles type AV.. restrict the flow via an annular gap i.e. a cone enters a valve seat hole (needle valve). Throttles type CAV create backpressure by means of a slot with a constant width where the area of opening varies proportionally with the distance of the adjustment travel. Valves using this throttling principle are much less sensitive to contamination. Additional versions are available with an integrated check valve to enable free flow in the opposite direction.
Datasheet
Description
The throttle and shut-off valves types AVT, AV, and CAV, which can be completely blocked, are available in various sizes and belong to the flow valve group. Versions AV...E and CAV are screw-in valves. They generate a pressure drop between inlet and outlet to control the speed of cylinders in accumulator circuits, the flow in control circuits, or can function as a save guard for a pressure gauge. The throttles type AV.. restrict the flow via an annular gap i.e. a cone enters a valve seat hole (needle valve). Throttles type CAV create backpressure by means of a slot with a constant width where the area of opening varies proportionally with the distance of the adjustment travel. Valves using this throttling principle are much less sensitive to contamination. Additional versions are available with an integrated check valve to enable free flow in the opposite direction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Throttle & Shut-off Valve - CAV 2 - HAWE North America Inc.
Charlotte, NC, USA
Throttle & Shut-off Valve
CAV 2
Throttle & Shut-off Valve CAV 2
The throttle and shut-off valves types AVT, AV, and CAV, which can be completely blocked, are available in various sizes and belong to the flow valve group. Versions AV...E and CAV are screw-in valves. They generate a pressure drop between inlet and outlet to control the speed of cylinders in accumulator circuits, the flow in control circuits, or can function as a save guard for a pressure gauge. The throttles type AV.. restrict the flow via an annular gap i.e. a cone enters a valve seat hole (needle valve). Throttles type CAV create backpressure by means of a slot with a constant width where the area of opening varies proportionally with the distance of the adjustment travel. Valves using this throttling principle are much less sensitive to contamination. Additional versions are available with an integrated check valve to enable free flow in the opposite direction.

The throttle and shut-off valves types AVT, AV, and CAV, which can be completely blocked, are available in various sizes and belong to the flow valve group. Versions AV...E and CAV are screw-in valves. They generate a pressure drop between inlet and outlet to control the speed of cylinders in accumulator circuits, the flow in control circuits, or can function as a save guard for a pressure gauge. The throttles type AV.. restrict the flow via an annular gap i.e. a cone enters a valve seat hole (needle valve). Throttles type CAV create backpressure by means of a slot with a constant width where the area of opening varies proportionally with the distance of the adjustment travel. Valves using this throttling principle are much less sensitive to contamination. Additional versions are available with an integrated check valve to enable free flow in the opposite direction.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number CAV 2
Product Name Throttle & Shut-off Valve
Valve Type Shut Off
Primary Material Steel
Media Hydraulic
Maximum Pressure 7251.89 psi (5104 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86901 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Low Pressure High Flow Line Pressure Regulators And Control Valves JSR-4L Series For Laboratory Pressure Control -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 171L-3/8 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details