HAWE North America Inc. Check Valve CRK 2 / CRB 2

Description
The check valves type CRK and CRB are used to block the flow in one direction and allow free flow in the opposite direction. The check valve type CRK is a spring pre-loaded ball seated valve and is intended to block the flow into the manifold, whereas type CRB is a shim type check valve, intended to block the flow out of the manifold. Both types can be screwed in mounting holes which can be easily machined with a standard drill (point angle 118°).These mounting holes can be easily blocked by means of two different plugs.
Datasheet
Description
The check valves type CRK and CRB are used to block the flow in one direction and allow free flow in the opposite direction. The check valve type CRK is a spring pre-loaded ball seated valve and is intended to block the flow into the manifold, whereas type CRB is a shim type check valve, intended to block the flow out of the manifold. Both types can be screwed in mounting holes which can be easily machined with a standard drill (point angle 118°).These mounting holes can be easily blocked by means of two different plugs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Check Valve - CRK 2 / CRB 2 - HAWE North America Inc.
Charlotte, NC, USA
Check Valve
CRK 2 / CRB 2
Check Valve CRK 2 / CRB 2
The check valves type CRK and CRB are used to block the flow in one direction and allow free flow in the opposite direction. The check valve type CRK is a spring pre-loaded ball seated valve and is intended to block the flow into the manifold, whereas type CRB is a shim type check valve, intended to block the flow out of the manifold. Both types can be screwed in mounting holes which can be easily machined with a standard drill (point angle 118°).These mounting holes can be easily blocked by means of two different plugs.

The check valves type CRK and CRB are used to block the flow in one direction and allow free flow in the opposite direction. The check valve type CRK is a spring pre-loaded ball seated valve and is intended to block the flow into the manifold, whereas type CRB is a shim type check valve, intended to block the flow out of the manifold. Both types can be screwed in mounting holes which can be easily machined with a standard drill (point angle 118°).These mounting holes can be easily blocked by means of two different plugs.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number CRK 2 / CRB 2
Product Name Check Valve
Valve Type Ball Check; Check
Primary Material Steel
Media Hydraulic
Maximum Pressure 7251.89 psi (5104 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M30BP -  - Rotork plc
Specs
Media Water
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Pneumatic
View Details
VALVES - BP90-025-CPVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE BODY 3X4X2 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.38 inch (9.52 mm)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details