HAWE North America Inc. Directional Seated Valve BVP 1

Description
The directional cone seated valves types BVG, BVE, and BVP are 2/2- and3/2-way directional valves which are available in two sizes. Size 1 valves feature optionally a version with industrial standard connection pattern NG6 (type NBVP) and a version with 4/3-way function. All ports are equally pressure resistant due to an internal, static pressure balance. The valves may be connected directly via pipes (type BVG), mounted at customer furnished manifolds (type BVP and BVE) or industrial standard sub-plates (type NBVP). Various actuation modes (BVE only with solenoid actuation) enable use of these valves in a wide field of applications. Additional elements for ports P, R,A, and B (e.g. screw-in orifices, restrictor check valves) can be incorporated in the valve body and allow tailoring he valve exactly to the special requirements of the customer.
Datasheet
Description
The directional cone seated valves types BVG, BVE, and BVP are 2/2- and3/2-way directional valves which are available in two sizes. Size 1 valves feature optionally a version with industrial standard connection pattern NG6 (type NBVP) and a version with 4/3-way function. All ports are equally pressure resistant due to an internal, static pressure balance. The valves may be connected directly via pipes (type BVG), mounted at customer furnished manifolds (type BVP and BVE) or industrial standard sub-plates (type NBVP). Various actuation modes (BVE only with solenoid actuation) enable use of these valves in a wide field of applications. Additional elements for ports P, R,A, and B (e.g. screw-in orifices, restrictor check valves) can be incorporated in the valve body and allow tailoring he valve exactly to the special requirements of the customer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Directional Seated Valve
BVP 1
Directional Seated Valve BVP 1
The directional cone seated valves types BVG, BVE, and BVP are 2/2- and3/2-way directional valves which are available in two sizes. Size 1 valves feature optionally a version with industrial standard connection pattern NG6 (type NBVP) and a version with 4/3-way function. All ports are equally pressure resistant due to an internal, static pressure balance. The valves may be connected directly via pipes (type BVG), mounted at customer furnished manifolds (type BVP and BVE) or industrial standard sub-plates (type NBVP). Various actuation modes (BVE only with solenoid actuation) enable use of these valves in a wide field of applications. Additional elements for ports P, R,A, and B (e.g. screw-in orifices, restrictor check valves) can be incorporated in the valve body and allow tailoring he valve exactly to the special requirements of the customer.

The directional cone seated valves types BVG, BVE, and BVP are 2/2- and3/2-way directional valves which are available in two sizes. Size 1 valves feature optionally a version with industrial standard connection pattern NG6 (type NBVP) and a version with 4/3-way function. All ports are equally pressure resistant due to an internal, static pressure balance. The valves may be connected directly via pipes (type BVG), mounted at customer furnished manifolds (type BVP and BVE) or industrial standard sub-plates (type NBVP). Various actuation modes (BVE only with solenoid actuation) enable use of these valves in a wide field of applications. Additional elements for ports P, R,A, and B (e.g. screw-in orifices, restrictor check valves) can be incorporated in the valve body and allow tailoring he valve exactly to the special requirements of the customer.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number BVP 1
Product Name Directional Seated Valve
Valve Type Directional; Solenoid
Primary Material Steel
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 57252-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
2 suppliers
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Full Port Chrome Plated Brass Ball Valve - 171NCR-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
4 in. Size Foot Valve|Master File - FV400 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 4.00 inch (101.60 mm)
View Details