HAWE North America Inc. MV Series Pressure Relief and Sequencing Valve DMV

Description
Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure. Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled valves feature a dampening device to ensure quiet operation, but also available without it if necessary for an application. There is also a version of the pressure limiting valve, which features a type approval (TüV), necessary when they are used as safety valves for accumulators.
Datasheet
Description
Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure. Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled valves feature a dampening device to ensure quiet operation, but also available without it if necessary for an application. There is also a version of the pressure limiting valve, which features a type approval (TüV), necessary when they are used as safety valves for accumulators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
MV Series Pressure Relief and Sequencing Valve
DMV
MV Series Pressure Relief and Sequencing Valve DMV
Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure. Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled valves feature a dampening device to ensure quiet operation, but also available without it if necessary for an application. There is also a version of the pressure limiting valve, which features a type approval (TüV), necessary when they are used as safety valves for accumulators.
  • Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure.
  • Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled valves feature a dampening device to ensure quiet operation, but also available without it if necessary for an application. There is also a version of the pressure limiting valve, which features a type approval (TÜV), necessary when they are used as safety valves for accumulators.
Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number DMV
Product Name MV Series Pressure Relief and Sequencing Valve
Valve Type Relief
Primary Material Steel
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86736 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Low Pressure High Flow Line Pressure Regulators And Control Valves JSR-4L Series For Laboratory Pressure Control -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 161N-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1/2 to 1 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details