HAWE North America Inc. Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| The directional cone seated valves types BVG, BVE, and BVP are 2/2- and3/2-way directional valves which are available in two sizes. Size 1 valves feature optionally a version with industrial... | |
| The valve bank type VB consists of a connection block (with ports P and R), the directional seated valves (acc. to D 7300) installed on sub-plates and connected in parallel... | |
| The valve bank types BWN and BWH consist of a connection block (with ports P and R), the directional seated valves types BWN and BWH installed on sub-plates and connected... | |
| These 2/2-way ball seated directional valves are either directly or pilot actuated by a solenoid. With the directly actuated version the valve passage is opened or closed by a cone... | |
| These directional seated valves type WN and WH use spring loaded ballsas valve elements and therefore do not show any leakage. They are manifold mounting and are available in four... | |
| These directional seated valves use spring loaded balls as valve elements and therefore do not show any leakage. They are manifold mounting and are available with various actuations which always... | |
| These type VZP use spring loaded balls or cones as valve elements and therefore do not show any leakage. They are manifold mounting and are available in one size only. |