HAWE North America Inc. MV Series Pressure Relief and Sequencing Valve MVS

Description
Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure. Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled valves feature a dampening device to ensure quiet operation, but also available without it if necessary for an application. There is also a version of the pressure limiting valve, which features a type approval (TüV), necessary when they are used as safety valves for accumulators.
Datasheet
Description
Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure. Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled valves feature a dampening device to ensure quiet operation, but also available without it if necessary for an application. There is also a version of the pressure limiting valve, which features a type approval (TüV), necessary when they are used as safety valves for accumulators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
MV Series Pressure Relief and Sequencing Valve
MVS
MV Series Pressure Relief and Sequencing Valve MVS
Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure. Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled valves feature a dampening device to ensure quiet operation, but also available without it if necessary for an application. There is also a version of the pressure limiting valve, which features a type approval (TüV), necessary when they are used as safety valves for accumulators.
  • Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure.
  • Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled valves feature a dampening device to ensure quiet operation, but also available without it if necessary for an application. There is also a version of the pressure limiting valve, which features a type approval (TÜV), necessary when they are used as safety valves for accumulators.
Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number MVS
Product Name MV Series Pressure Relief and Sequencing Valve
Valve Type Relief
Primary Material Steel
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
Controller, Dual Deadman With Joysticks, 145 Psi - 162-1110-50300 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
57P Butterfly Valve Lever 1 5 8 - 103741020 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.97 inch (50.00 mm)
Actuation Manual
View Details