HAWE North America Inc. Throttle & Shut-off Valve AV 2E

Description
The throttle and shut-off valves types AVT, AV, and CAV, which can be completely blocked, are available in various sizes and belong to the flow valve group. Versions AV...E and CAV are screw-in valves. They generate a pressure drop between inlet and outlet to control the speed of cylinders in accumulator circuits, the flow in control circuits, or can function as a save guard for a pressure gauge. The throttles type AV.. restrict the flow via an annular gap i.e. a cone enters a valve seat hole (needle valve). Throttles type CAV create backpressure by means of a slot with a constant width where the area of opening varies proportionally with the distance of the adjustment travel. Valves using this throttling principle are much less sensitive to contamination. Additional versions are available with an integrated check valve to enable free flow in the opposite direction.
Datasheet
Description
The throttle and shut-off valves types AVT, AV, and CAV, which can be completely blocked, are available in various sizes and belong to the flow valve group. Versions AV...E and CAV are screw-in valves. They generate a pressure drop between inlet and outlet to control the speed of cylinders in accumulator circuits, the flow in control circuits, or can function as a save guard for a pressure gauge. The throttles type AV.. restrict the flow via an annular gap i.e. a cone enters a valve seat hole (needle valve). Throttles type CAV create backpressure by means of a slot with a constant width where the area of opening varies proportionally with the distance of the adjustment travel. Valves using this throttling principle are much less sensitive to contamination. Additional versions are available with an integrated check valve to enable free flow in the opposite direction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Throttle & Shut-off Valve - AV 2E - HAWE North America Inc.
Charlotte, NC, USA
Throttle & Shut-off Valve
AV 2E
Throttle & Shut-off Valve AV 2E
The throttle and shut-off valves types AVT, AV, and CAV, which can be completely blocked, are available in various sizes and belong to the flow valve group. Versions AV...E and CAV are screw-in valves. They generate a pressure drop between inlet and outlet to control the speed of cylinders in accumulator circuits, the flow in control circuits, or can function as a save guard for a pressure gauge. The throttles type AV.. restrict the flow via an annular gap i.e. a cone enters a valve seat hole (needle valve). Throttles type CAV create backpressure by means of a slot with a constant width where the area of opening varies proportionally with the distance of the adjustment travel. Valves using this throttling principle are much less sensitive to contamination. Additional versions are available with an integrated check valve to enable free flow in the opposite direction.

The throttle and shut-off valves types AVT, AV, and CAV, which can be completely blocked, are available in various sizes and belong to the flow valve group. Versions AV...E and CAV are screw-in valves. They generate a pressure drop between inlet and outlet to control the speed of cylinders in accumulator circuits, the flow in control circuits, or can function as a save guard for a pressure gauge. The throttles type AV.. restrict the flow via an annular gap i.e. a cone enters a valve seat hole (needle valve). Throttles type CAV create backpressure by means of a slot with a constant width where the area of opening varies proportionally with the distance of the adjustment travel. Valves using this throttling principle are much less sensitive to contamination. Additional versions are available with an integrated check valve to enable free flow in the opposite direction.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number AV 2E
Product Name Throttle & Shut-off Valve
Valve Type Shut Off
Primary Material Steel
Media Hydraulic
Maximum Pressure 7251.89 psi (5104 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Air Operated Pinch Valves // Type A -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Media Air
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369090 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 8.74 inch (222.00 mm)
View Details
Solenoid Valves - 5000004882-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details