HAWE North America Inc. Orifice & Restrictor Check Valve EB

Description
The orifice inserts type EB are part of the flow valves, whereas the restrictor check valves type BE and BC are a combination of a flow and check valve. They are used to limit the flow during switching operations of directional valves (flow restriction preventing too rapid discharging of accumulators). The restrictor check valves type BC and BE, feature an orifice or slot design. They enable free flow in direction F --> B and throttle the flow in the reverse direction. Type BC can be installed in both flow directions. The incorporated check valve is spring loaded. The mounting hole may be shaped with a simple drill (point angle 118°). The orifice inserts, type EB, can be installed in the P-ports of indiv. subplate mounted directional valves.
Datasheet
Description
The orifice inserts type EB are part of the flow valves, whereas the restrictor check valves type BE and BC are a combination of a flow and check valve. They are used to limit the flow during switching operations of directional valves (flow restriction preventing too rapid discharging of accumulators). The restrictor check valves type BC and BE, feature an orifice or slot design. They enable free flow in direction F --> B and throttle the flow in the reverse direction. Type BC can be installed in both flow directions. The incorporated check valve is spring loaded. The mounting hole may be shaped with a simple drill (point angle 118°). The orifice inserts, type EB, can be installed in the P-ports of indiv. subplate mounted directional valves.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Orifice & Restrictor Check Valve
EB
Orifice & Restrictor Check Valve EB
The orifice inserts type EB are part of the flow valves, whereas the restrictor check valves type BE and BC are a combination of a flow and check valve. They are used to limit the flow during switching operations of directional valves (flow restriction preventing too rapid discharging of accumulators). The restrictor check valves type BC and BE, feature an orifice or slot design. They enable free flow in direction F --> B and throttle the flow in the reverse direction. Type BC can be installed in both flow directions. The incorporated check valve is spring loaded. The mounting hole may be shaped with a simple drill (point angle 118°). The orifice inserts, type EB, can be installed in the P-ports of indiv. subplate mounted directional valves.

The orifice inserts type EB are part of the flow valves, whereas the restrictor check valves type BE and BC are a combination of a flow and check valve. They are used to limit the flow during switching operations of directional valves (flow restriction preventing too rapid discharging of accumulators). The restrictor check valves type BC and BE, feature an orifice or slot design. They enable free flow in direction F --> B and throttle the flow in the reverse direction. Type BC can be installed in both flow directions. The incorporated check valve is spring loaded. The mounting hole may be shaped with a simple drill (point angle 118°). The orifice inserts, type EB, can be installed in the P-ports of indiv. subplate mounted directional valves.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number EB
Product Name Orifice & Restrictor Check Valve
Valve Type Check; Orifice Insert
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Check Valves - AbrasoCheck® - ValvTechnologies, Inc.
Specs
Valve Type Swing; Check
Primary Material Stainless Steel; Steel
Media Slurries
View Details
32mm BACOSOL - 04-211-208-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Packing Seal Petestop® 1.875 Inf Ram, 8
Specs
Primary Material Steel
Valve Size 0.75 inch (19.05 mm)
View Details
Manual Pinch Valves // Series 75B -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Connection Description BoltFlange
View Details