HAWE North America Inc. Orifice & Restrictor Check Valve BE

Description
The orifice inserts type EB are part of the flow valves, whereas the restrictor check valves type BE and BC are a combination of a flow and check valve. They are used to limit the flow during switching operations of directional valves (flow restriction preventing too rapid discharging of accumulators). The restrictor check valves type BC and BE, feature an orifice or slot design. They enable free flow in direction F --> B and throttle the flow in the reverse direction. Type BC can be installed in both flow directions. The incorporated check valve is spring loaded. The mounting hole may be shaped with a simple drill (point angle 118°). The orifice inserts, type EB, can be installed in the P-ports of indiv. subplate mounted directional valves.
Datasheet
Description
The orifice inserts type EB are part of the flow valves, whereas the restrictor check valves type BE and BC are a combination of a flow and check valve. They are used to limit the flow during switching operations of directional valves (flow restriction preventing too rapid discharging of accumulators). The restrictor check valves type BC and BE, feature an orifice or slot design. They enable free flow in direction F --> B and throttle the flow in the reverse direction. Type BC can be installed in both flow directions. The incorporated check valve is spring loaded. The mounting hole may be shaped with a simple drill (point angle 118°). The orifice inserts, type EB, can be installed in the P-ports of indiv. subplate mounted directional valves.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Orifice & Restrictor Check Valve
BE
Orifice & Restrictor Check Valve BE
The orifice inserts type EB are part of the flow valves, whereas the restrictor check valves type BE and BC are a combination of a flow and check valve. They are used to limit the flow during switching operations of directional valves (flow restriction preventing too rapid discharging of accumulators). The restrictor check valves type BC and BE, feature an orifice or slot design. They enable free flow in direction F --> B and throttle the flow in the reverse direction. Type BC can be installed in both flow directions. The incorporated check valve is spring loaded. The mounting hole may be shaped with a simple drill (point angle 118°). The orifice inserts, type EB, can be installed in the P-ports of indiv. subplate mounted directional valves.

The orifice inserts type EB are part of the flow valves, whereas the restrictor check valves type BE and BC are a combination of a flow and check valve. They are used to limit the flow during switching operations of directional valves (flow restriction preventing too rapid discharging of accumulators). The restrictor check valves type BC and BE, feature an orifice or slot design. They enable free flow in direction F --> B and throttle the flow in the reverse direction. Type BC can be installed in both flow directions. The incorporated check valve is spring loaded. The mounting hole may be shaped with a simple drill (point angle 118°). The orifice inserts, type EB, can be installed in the P-ports of indiv. subplate mounted directional valves.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number BE
Product Name Orifice & Restrictor Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 53172-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
High Capacity Spring Loaded Stainless Steel Check Valve - S800-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Stainless Steel
Media Water; Gas; Steam
View Details
2 in. Size Foot Valve|Master File - FV200 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.00 inch (50.80 mm)
View Details