HAWE North America Inc. Line Rupture Safety Valve LB 21

Description
The line rupture safety valves type LB are check valves. They are available as screw-in valves or with housing for in-line installation. The line rupture safety valves are best installed directly on the actuator (cylinder) which is to be safeguarded. This will prevent an uncontrollable, accelerated movement (drop) of a loaded cylinder, when the hydraulic back-pressure is lost as a result of a rupture of the pressurized line or pipe connection. When the flow through the valve increases above the pre-set limit, the flow forces will exceed the opposing spring force and the valve will block the flow immediately. The valve element in these valves is a shim. There are two different versions available. One valve design completely blocks the flow when actuated, whereas the other one allows a minimum flow (via an orifice) to slowly drop the load.
Datasheet
Description
The line rupture safety valves type LB are check valves. They are available as screw-in valves or with housing for in-line installation. The line rupture safety valves are best installed directly on the actuator (cylinder) which is to be safeguarded. This will prevent an uncontrollable, accelerated movement (drop) of a loaded cylinder, when the hydraulic back-pressure is lost as a result of a rupture of the pressurized line or pipe connection. When the flow through the valve increases above the pre-set limit, the flow forces will exceed the opposing spring force and the valve will block the flow immediately. The valve element in these valves is a shim. There are two different versions available. One valve design completely blocks the flow when actuated, whereas the other one allows a minimum flow (via an orifice) to slowly drop the load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Line Rupture Safety Valve
LB 21
Line Rupture Safety Valve LB 21
The line rupture safety valves type LB are check valves. They are available as screw-in valves or with housing for in-line installation. The line rupture safety valves are best installed directly on the actuator (cylinder) which is to be safeguarded. This will prevent an uncontrollable, accelerated movement (drop) of a loaded cylinder, when the hydraulic back-pressure is lost as a result of a rupture of the pressurized line or pipe connection. When the flow through the valve increases above the pre-set limit, the flow forces will exceed the opposing spring force and the valve will block the flow immediately. The valve element in these valves is a shim. There are two different versions available. One valve design completely blocks the flow when actuated, whereas the other one allows a minimum flow (via an orifice) to slowly drop the load.

The line rupture safety valves type LB are check valves. They are available as screw-in valves or with housing for in-line installation. The line rupture safety valves are best installed directly on the actuator (cylinder) which is to be safeguarded. This will prevent an uncontrollable, accelerated movement (drop) of a loaded cylinder, when the hydraulic back-pressure is lost as a result of a rupture of the pressurized line or pipe connection. When the flow through the valve increases above the pre-set limit, the flow forces will exceed the opposing spring force and the valve will block the flow immediately. The valve element in these valves is a shim. There are two different versions available. One valve design completely blocks the flow when actuated, whereas the other one allows a minimum flow (via an orifice) to slowly drop the load.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number LB 21
Product Name Line Rupture Safety Valve
Valve Type Check; Safety
Primary Material Steel
Media Hydraulic
Maximum Pressure 10152.64 psi (7145 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Hydraulic 2-Way Circuit Controls - 61639 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
VALVES - BP-049-PVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Pneumatic Valve - 53827379 - Radwell International
Haskel International LLC
Specs
Valve Type Pilot
Media Air
View Details