HAWE North America Inc. Proportional Directional Spool Valve PSV 2

Description
The directional spool valve bank type PSL/PSV consists of directly attached valve sections. Type PSL is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSV is for variable displacement pump systems. Both are available in three sizes. They serve to control the direction of motion and provide infinite control of the speed of motion of hydraulic consumers regardless of their load. Several consumers may be operated simultaneously and independently of each other. The main field of application is mobile hydraulics (e.g. crane controls etc.). These valve banks can be tailored to a specific application, requiring unequal max. consumer flows at port A and B as well as additional functions (e.g. secondary pressure limitation, functional cut-off) which can be incorporated in the basic valve, the intermediate plate, or the ancillary block.
Datasheet
Description
The directional spool valve bank type PSL/PSV consists of directly attached valve sections. Type PSL is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSV is for variable displacement pump systems. Both are available in three sizes. They serve to control the direction of motion and provide infinite control of the speed of motion of hydraulic consumers regardless of their load. Several consumers may be operated simultaneously and independently of each other. The main field of application is mobile hydraulics (e.g. crane controls etc.). These valve banks can be tailored to a specific application, requiring unequal max. consumer flows at port A and B as well as additional functions (e.g. secondary pressure limitation, functional cut-off) which can be incorporated in the basic valve, the intermediate plate, or the ancillary block.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Proportional Directional Spool Valve
PSV 2
Proportional Directional Spool Valve PSV 2
The directional spool valve bank type PSL/PSV consists of directly attached valve sections. Type PSL is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSV is for variable displacement pump systems. Both are available in three sizes. They serve to control the direction of motion and provide infinite control of the speed of motion of hydraulic consumers regardless of their load. Several consumers may be operated simultaneously and independently of each other. The main field of application is mobile hydraulics (e.g. crane controls etc.). These valve banks can be tailored to a specific application, requiring unequal max. consumer flows at port A and B as well as additional functions (e.g. secondary pressure limitation, functional cut-off) which can be incorporated in the basic valve, the intermediate plate, or the ancillary block.

The directional spool valve bank type PSL/PSV consists of directly attached valve sections. Type PSL is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSV is for variable displacement pump systems. Both are available in three sizes. They serve to control the direction of motion and provide infinite control of the speed of motion of hydraulic consumers regardless of their load. Several consumers may be operated simultaneously and independently of each other. The main field of application is mobile hydraulics (e.g. crane controls etc.).
These valve banks can be tailored to a specific application, requiring unequal max. consumer flows at port A and B as well as additional functions (e.g. secondary pressure limitation, functional cut-off) which can be incorporated in the basic valve, the intermediate plate, or the ancillary block.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number PSV 2
Product Name Proportional Directional Spool Valve
Valve Type Directional; Spool
Primary Material Steel
Media Hydraulic
Valve Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 53172-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Full Port Brass Ball Valve - 1715-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV300 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 3.00 inch (76.20 mm)
View Details