HAWE North America Inc. Directional Seated Valve BVE 3

Description
The directional cone seated valves types BVG, BVE, and BVP are 2/2- and3/2-way directional valves which are available in two sizes. Size 1 valves feature optionally a version with industrial standard connection pattern NG6 (type NBVP) and a version with 4/3-way function. All ports are equally pressure resistant due to an internal, static pressure balance. The valves may be connected directly via pipes (type BVG), mounted at customer furnished manifolds (type BVP and BVE) or industrial standard sub-plates (type NBVP). Various actuation modes (BVE only with solenoid actuation) enable use of these valves in a wide field of applications. Additional elements for ports P, R,A, and B (e.g. screw-in orifices, restrictor check valves) can be incorporated in the valve body and allow tailoring he valve exactly to the special requirements of the customer.
Datasheet
Description
The directional cone seated valves types BVG, BVE, and BVP are 2/2- and3/2-way directional valves which are available in two sizes. Size 1 valves feature optionally a version with industrial standard connection pattern NG6 (type NBVP) and a version with 4/3-way function. All ports are equally pressure resistant due to an internal, static pressure balance. The valves may be connected directly via pipes (type BVG), mounted at customer furnished manifolds (type BVP and BVE) or industrial standard sub-plates (type NBVP). Various actuation modes (BVE only with solenoid actuation) enable use of these valves in a wide field of applications. Additional elements for ports P, R,A, and B (e.g. screw-in orifices, restrictor check valves) can be incorporated in the valve body and allow tailoring he valve exactly to the special requirements of the customer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Directional Seated Valve
BVE 3
Directional Seated Valve BVE 3
The directional cone seated valves types BVG, BVE, and BVP are 2/2- and3/2-way directional valves which are available in two sizes. Size 1 valves feature optionally a version with industrial standard connection pattern NG6 (type NBVP) and a version with 4/3-way function. All ports are equally pressure resistant due to an internal, static pressure balance. The valves may be connected directly via pipes (type BVG), mounted at customer furnished manifolds (type BVP and BVE) or industrial standard sub-plates (type NBVP). Various actuation modes (BVE only with solenoid actuation) enable use of these valves in a wide field of applications. Additional elements for ports P, R,A, and B (e.g. screw-in orifices, restrictor check valves) can be incorporated in the valve body and allow tailoring he valve exactly to the special requirements of the customer.

The directional cone seated valves types BVG, BVE, and BVP are 2/2- and3/2-way directional valves which are available in two sizes. Size 1 valves feature optionally a version with industrial standard connection pattern NG6 (type NBVP) and a version with 4/3-way function. All ports are equally pressure resistant due to an internal, static pressure balance. The valves may be connected directly via pipes (type BVG), mounted at customer furnished manifolds (type BVP and BVE) or industrial standard sub-plates (type NBVP). Various actuation modes (BVE only with solenoid actuation) enable use of these valves in a wide field of applications. Additional elements for ports P, R,A, and B (e.g. screw-in orifices, restrictor check valves) can be incorporated in the valve body and allow tailoring he valve exactly to the special requirements of the customer.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number BVE 3
Product Name Directional Seated Valve
Valve Type Directional; Solenoid
Primary Material Steel
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type M - MSE-20-Z 7X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.25 inch (6.35 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details
Air solenoid valve - CPE24-M1H-5/3E-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers