HAWE North America Inc. Directional Spool Valve SWP 1

Description
These directional spool valves are designed as individual valves either for pipeconnection (type SW) or for manifold mounting (type SWP, NSWP) or as valve bank(type SWP, NSWP). Actuation is via directly acting pressure resistant single strokesolenoids (wet armature); type NSWP may feature twin solenoids enabling two speedrates or prop. solenoids which may be combined also with a stroke limitation. Versionswith ATEX-approval are available as well. The individual manifold mounting valvescan be combined with sub-plates enabling pipe connection plus an optional pressurelimiting valve. The valve sections type NSWP can be combined with various optionseither on the pump side e.g. check valves, throttles, or orifices plus orifices or restric-tor check valves on the consumer side.
Datasheet
Description
These directional spool valves are designed as individual valves either for pipeconnection (type SW) or for manifold mounting (type SWP, NSWP) or as valve bank(type SWP, NSWP). Actuation is via directly acting pressure resistant single strokesolenoids (wet armature); type NSWP may feature twin solenoids enabling two speedrates or prop. solenoids which may be combined also with a stroke limitation. Versionswith ATEX-approval are available as well. The individual manifold mounting valvescan be combined with sub-plates enabling pipe connection plus an optional pressurelimiting valve. The valve sections type NSWP can be combined with various optionseither on the pump side e.g. check valves, throttles, or orifices plus orifices or restric-tor check valves on the consumer side.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Directional Spool Valve
SWP 1
Directional Spool Valve SWP 1
These directional spool valves are designed as individual valves either for pipeconnection (type SW) or for manifold mounting (type SWP, NSWP) or as valve bank(type SWP, NSWP). Actuation is via directly acting pressure resistant single strokesolenoids (wet armature); type NSWP may feature twin solenoids enabling two speedrates or prop. solenoids which may be combined also with a stroke limitation. Versionswith ATEX-approval are available as well. The individual manifold mounting valvescan be combined with sub-plates enabling pipe connection plus an optional pressurelimiting valve. The valve sections type NSWP can be combined with various optionseither on the pump side e.g. check valves, throttles, or orifices plus orifices or restric-tor check valves on the consumer side.

These directional spool valves are designed as individual valves either for pipeconnection (type SW) or for manifold mounting (type SWP, NSWP) or as valve bank(type SWP, NSWP). Actuation is via directly acting pressure resistant single strokesolenoids (wet armature); type NSWP may feature twin solenoids enabling two speedrates or prop. solenoids which may be combined also with a stroke limitation. Versionswith ATEX-approval are available as well. The individual manifold mounting valvescan be combined with sub-plates enabling pipe connection plus an optional pressurelimiting valve. The valve sections type NSWP can be combined with various optionseither on the pump side e.g. check valves, throttles, or orifices plus orifices or restric-tor check valves on the consumer side.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number SWP 1
Product Name Directional Spool Valve
Valve Type Directional; Spool
Primary Material Steel
Media Hydraulic
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-CPVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
Swing Check Valves Flanged - 1205040 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 4.00 inch (101.60 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Ultra-Miniature Diaphragm Vacuum Relief Valve - VRV - Beswick Engineering Co., Inc.
Specs
Valve Type Anti-Siphon
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details