HAWE North America Inc. Pressure Reducing Valve CDK 3

Description
The task of pressure reducing valves in a hydraulic circuit is to maintain arather constant outlet pressure despite a higher and changing inlet pressure. They are used when an hydraulic circuit with a higher pressure level(primary side) is to supply another circuit with a lower pressure level(secondary side), without affecting the higher pressure in the primarycircuit. The pressure reducing valve illustrated here is directly controlled. Thisvalve type CDK does not show any leakage when closed and therefore aleakage port is not required as is with other conventional pressure reducing valves which act like a spool valve and always do have design relatedleakage. A override compensation is not possible with type CDK, as this valve is designedas a seated valve. A reversal of the directionof flow is possible up to approx. 2 x Q max . A further benefit of type CDK is the mountinghole, which can be easily manufactured (seedimensions).Spec ial feature of type DK is the trackedpressure switch, where setting of pressureand switch takes place simultaneously viaonly one adjustment device.
Datasheet
Description
The task of pressure reducing valves in a hydraulic circuit is to maintain arather constant outlet pressure despite a higher and changing inlet pressure. They are used when an hydraulic circuit with a higher pressure level(primary side) is to supply another circuit with a lower pressure level(secondary side), without affecting the higher pressure in the primarycircuit. The pressure reducing valve illustrated here is directly controlled. Thisvalve type CDK does not show any leakage when closed and therefore aleakage port is not required as is with other conventional pressure reducing valves which act like a spool valve and always do have design relatedleakage. A override compensation is not possible with type CDK, as this valve is designedas a seated valve. A reversal of the directionof flow is possible up to approx. 2 x Q max . A further benefit of type CDK is the mountinghole, which can be easily manufactured (seedimensions).Spec ial feature of type DK is the trackedpressure switch, where setting of pressureand switch takes place simultaneously viaonly one adjustment device.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing Valve - CDK 3 - HAWE North America Inc.
Charlotte, NC, USA
Pressure Reducing Valve
CDK 3
Pressure Reducing Valve CDK 3
The task of pressure reducing valves in a hydraulic circuit is to maintain arather constant outlet pressure despite a higher and changing inlet pressure. They are used when an hydraulic circuit with a higher pressure level(primary side) is to supply another circuit with a lower pressure level(secondary side), without affecting the higher pressure in the primarycircuit. The pressure reducing valve illustrated here is directly controlled. Thisvalve type CDK does not show any leakage when closed and therefore aleakage port is not required as is with other conventional pressure reducing valves which act like a spool valve and always do have design relatedleakage. A override compensation is not possible with type CDK, as this valve is designedas a seated valve. A reversal of the directionof flow is possible up to approx. 2 x Q max . A further benefit of type CDK is the mountinghole, which can be easily manufactured (seedimensions).Spec ial feature of type DK is the trackedpressure switch, where setting of pressureand switch takes place simultaneously viaonly one adjustment device.

The task of pressure reducing valves in a hydraulic circuit is to maintain arather constant outlet pressure despite a higher and changing inlet pressure. They are used when an hydraulic circuit with a higher pressure level(primary side) is to supply another circuit with a lower pressure level(secondary side), without affecting the higher pressure in the primarycircuit. The pressure reducing valve illustrated here is directly controlled. Thisvalve type CDK does not show any leakage when closed and therefore aleakage port is not required as is with other conventional pressure reducing valves which act like a spool valve and always do have design relatedleakage. A override compensation is not possible with type CDK, as this valve is designedas a seated valve. A reversal of the directionof flow is possible up to approx. 2 x Q max . A further benefit of type CDK is the mountinghole, which can be easily manufactured (seedimensions).Special feature of type DK is the trackedpressure switch, where setting of pressureand switch takes place simultaneously viaonly one adjustment device.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number CDK 3
Product Name Pressure Reducing Valve
Valve Type Control Valve
Primary Material Steel
Media Hydraulic
Maximum Pressure 1885.49 to 7251.89 psi (1327 to 5104 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Manual Pinch Valves // Series 75 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Connection Description BoltFlange
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305800 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 2.28 inch (57.80 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Solenoid Valves - 5000008611-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details