HAWE North America Inc. Shuttle Valve WV 18 - L

Description
Shuttle valves are stop valves with two inlets and one outlet. There is a ball in the inside of the valve, which can travel from one inlet to the other. It will automatically block the one inlet with the lower pressure. This way the higher inlet pressure is automatically led to the outlet port. The version type WV, which is for pipe connection, is integrated in a T-shaped standard pipe fitting. The version type WVC is designed as a screw-in valve.
Datasheet
Description
Shuttle valves are stop valves with two inlets and one outlet. There is a ball in the inside of the valve, which can travel from one inlet to the other. It will automatically block the one inlet with the lower pressure. This way the higher inlet pressure is automatically led to the outlet port. The version type WV, which is for pipe connection, is integrated in a T-shaped standard pipe fitting. The version type WVC is designed as a screw-in valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shuttle Valve - WV 18 - L - HAWE North America Inc.
Charlotte, NC, USA
Shuttle Valve
WV 18 - L
Shuttle Valve WV 18 - L
Shuttle valves are stop valves with two inlets and one outlet. There is a ball in the inside of the valve, which can travel from one inlet to the other. It will automatically block the one inlet with the lower pressure. This way the higher inlet pressure is automatically led to the outlet port. The version type WV, which is for pipe connection, is integrated in a T-shaped standard pipe fitting. The version type WVC is designed as a screw-in valve.

Shuttle valves are stop valves with two inlets and one outlet. There is a ball in the inside of the valve, which can travel from one inlet to the other. It will automatically block the one inlet with the lower pressure. This way the higher inlet pressure is automatically led to the outlet port. The version type WV, which is for pipe connection, is integrated in a T-shaped standard pipe fitting. The version type WVC is designed as a screw-in valve.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number WV 18 - L
Product Name Shuttle Valve
Valve Type Check; Shuttle Valve
Primary Material Steel
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369009 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 7.68 inch (195.00 mm)
View Details
Ball Check Valve 0 5 4 - 1231015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.50 inch (38.10 mm)
View Details
4.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.18 inch (4.69 mm)
Connection Description Press-In - Into Plastic
View Details