HAWE North America Inc. Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| The flow dividers type TQ divide (collect) total flow entering (exiting) atport C. The distribution is independent of working pressure at ports Aand B, and may be divided equally or... | |
| The SE and SEH type flow control valves are intended for smooth velocity control of hydraulic actuators independent of pressure. They may be utilized as 2-way or 3-way flow control... | |
| The task of pressure reducing valves in a hydraulic circuit is to maintain a rather constant outlet pressure despite a higher and changing inlet pressure. They are used when an... | |
| The task of pressure reducing valves in a hydraulic circuit is to maintain arather constant outlet pressure despite a higher and changing inlet pressure. They are used when an hydraulic... | |
| The task of pressure reducing valves in a hydraulic circuit is to maintaina rather constant outlet pressure despite a higher and changing inletpressure. They are used when an hydraulic circuit... | |
| These 2-way flow valves (drop rate braking valves), type SB or SQ, are used for flow control purposes with single acting cylinders. They maintain a constant drop rate irrespective of... |