HAWE North America Inc. Check Valve, Hydraulic Release DRH 2

Description
The check valves with hydraulic release type RH and DRH are used for blocking one or two consumer lines, as hydraulically actuated drain valves, or idle circulation valves. The valves may be optionally equipped with a pre-release, for one or both connection sides, to prevent decompression surges in the event of high pressure and high consumer flows. The type DRH has many variations and options such as in-line design, manifold mounting design, shock valves, pressure limiting valves to prevent slow pressure rises, and a leakage port to prevent unintended opening of the valve due to pressure rises, caused be leaking spool valves.
Datasheet
Description
The check valves with hydraulic release type RH and DRH are used for blocking one or two consumer lines, as hydraulically actuated drain valves, or idle circulation valves. The valves may be optionally equipped with a pre-release, for one or both connection sides, to prevent decompression surges in the event of high pressure and high consumer flows. The type DRH has many variations and options such as in-line design, manifold mounting design, shock valves, pressure limiting valves to prevent slow pressure rises, and a leakage port to prevent unintended opening of the valve due to pressure rises, caused be leaking spool valves.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Check Valve, Hydraulic Release
DRH 2
Check Valve, Hydraulic Release DRH 2
The check valves with hydraulic release type RH and DRH are used for blocking one or two consumer lines, as hydraulically actuated drain valves, or idle circulation valves. The valves may be optionally equipped with a pre-release, for one or both connection sides, to prevent decompression surges in the event of high pressure and high consumer flows. The type DRH has many variations and options such as in-line design, manifold mounting design, shock valves, pressure limiting valves to prevent slow pressure rises, and a leakage port to prevent unintended opening of the valve due to pressure rises, caused be leaking spool valves.

The check valves with hydraulic release type RH and DRH are used for blocking one or two consumer lines, as hydraulically actuated drain valves, or idle circulation valves. The valves may be optionally equipped with a pre-release, for one or both connection sides, to prevent decompression surges in the event of high pressure and high consumer flows. The type DRH has many variations and options such as in-line design, manifold mounting design, shock valves, pressure limiting valves to prevent slow pressure rises, and a leakage port to prevent unintended opening of the valve due to pressure rises, caused be leaking spool valves.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number DRH 2
Product Name Check Valve, Hydraulic Release
Valve Type Check
Primary Material Steel
Media Hydraulic
Maximum Pressure 7251.89 psi (5104 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
8mm CHIPSOL MS - 14-213CM01-B5+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Valve, Pressure Relief, 125 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details