HAWE North America Inc. Check Valve F 200

Description
The check and pre-fill valves type F utilize a spring pre-loaded valve head. The check valves type F enable free flow in one direction and block the flow in the opposite direction. This valve is used as a high flow valve (check valve with hydraulic release) in top ram presses for quickly draining and replenishing press cylinders during opening and closing in rapid traverse mode. The smaller sizes may be equipped with a pre-relief device as an option to prevent pressure surges during decompression (high volume and high-pressure surge).
Datasheet
Description
The check and pre-fill valves type F utilize a spring pre-loaded valve head. The check valves type F enable free flow in one direction and block the flow in the opposite direction. This valve is used as a high flow valve (check valve with hydraulic release) in top ram presses for quickly draining and replenishing press cylinders during opening and closing in rapid traverse mode. The smaller sizes may be equipped with a pre-relief device as an option to prevent pressure surges during decompression (high volume and high-pressure surge).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Check Valve
F 200
Check Valve F 200
The check and pre-fill valves type F utilize a spring pre-loaded valve head. The check valves type F enable free flow in one direction and block the flow in the opposite direction. This valve is used as a high flow valve (check valve with hydraulic release) in top ram presses for quickly draining and replenishing press cylinders during opening and closing in rapid traverse mode. The smaller sizes may be equipped with a pre-relief device as an option to prevent pressure surges during decompression (high volume and high-pressure surge).

The check and pre-fill valves type F utilize a spring pre-loaded valve head. The check valves type F enable free flow in one direction and block the flow in the opposite direction. This valve is used as a high flow valve (check valve with hydraulic release) in top ram presses for quickly draining and replenishing press cylinders during opening and closing in rapid traverse mode. The smaller sizes may be equipped with a pre-relief device as an option to prevent pressure surges during decompression (high volume and high-pressure surge).

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number F 200
Product Name Check Valve
Valve Type Check
Primary Material Steel
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86730 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
Full Port Brass Ball Valve - 253N-3/8 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
6 in. Size Foot Valve|Master File - FV600 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 6.00 inch (152.40 mm)
View Details