Daemar Inc. HUPH-SH Series, Plugs HUPH-SH-5

Description
Hollow Plugs with Handles - Purpose Hollow Ultrabake™ Plugs with Handles are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the product is used The plug is tapered and is applied by using the handle to push the smaller diameter into the hole. The plug is removed by pulling on the handle. The hole can be a blind hole or a through hole. This range of plugs is hollowed out making them lighter. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered and can be fitted into a range of different diameters Handle - The plugs have a handle to ease and speed up insertion and removal Hollow - The plugs are hollow making them lighter and more conforming Visible - The handle can help an operator see the mask on the component and therefore speed up removal of masks Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Hollow Plugs with Handles - Purpose Hollow Ultrabake™ Plugs with Handles are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the product is used The plug is tapered and is applied by using the handle to push the smaller diameter into the hole. The plug is removed by pulling on the handle. The hole can be a blind hole or a through hole. This range of plugs is hollowed out making them lighter. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered and can be fitted into a range of different diameters Handle - The plugs have a handle to ease and speed up insertion and removal Hollow - The plugs are hollow making them lighter and more conforming Visible - The handle can help an operator see the mask on the component and therefore speed up removal of masks Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
HUPH-SH Series, Plugs - HUPH-SH-5 - Daemar Inc.
Lawrenceville, GA, USA
HUPH-SH Series, Plugs
HUPH-SH-5
HUPH-SH Series, Plugs HUPH-SH-5
Hollow Plugs with Handles - Purpose Hollow Ultrabake™ Plugs with Handles are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the product is used The plug is tapered and is applied by using the handle to push the smaller diameter into the hole. The plug is removed by pulling on the handle. The hole can be a blind hole or a through hole. This range of plugs is hollowed out making them lighter. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered and can be fitted into a range of different diameters Handle - The plugs have a handle to ease and speed up insertion and removal Hollow - The plugs are hollow making them lighter and more conforming Visible - The handle can help an operator see the mask on the component and therefore speed up removal of masks Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Hollow Plugs with Handles -

Purpose
Hollow Ultrabake™ Plugs with Handles are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it.

How the product is used
The plug is tapered and is applied by using the handle to push the smaller diameter into the hole. The plug is removed by pulling on the handle.
The hole can be a blind hole or a through hole.
This range of plugs is hollowed out making them lighter.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Tapered - The plug is tapered and can be fitted into a range of different diameters
  • Handle - The plugs have a handle to ease and speed up insertion and removal
  • Hollow - The plugs are hollow making them lighter and more conforming
  • Visible - The handle can help an operator see the mask on the component and therefore speed up removal of masks
  • Reusable - The plugs are reusable depending on the application
  • Color coded - The Plugs are color coded to ease identification and sorting
  • Identification - The Shercon name is on the plug

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number HUPH-SH-5
Product Name HUPH-SH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details