Daemar Inc. MT Series (Metric Sealing Plugs) MT 27

Description
Designed to protect metric fittigns, this plug is engineered with five complete threads to provide a tight fit. The "sealing lip" enables each plug to provide a secure seal. The MT series can be applied or remvoed with a screwdriver, socket wrench, power tool, or manually. Material: Nylon 6 Colour: Yellow
Datasheet
Description
Designed to protect metric fittigns, this plug is engineered with five complete threads to provide a tight fit. The "sealing lip" enables each plug to provide a secure seal. The MT series can be applied or remvoed with a screwdriver, socket wrench, power tool, or manually. Material: Nylon 6 Colour: Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MT Series (Metric Sealing Plugs) - MT 27 - Daemar Inc.
Lawrenceville, GA, USA
MT Series (Metric Sealing Plugs)
MT 27
MT Series (Metric Sealing Plugs) MT 27
Designed to protect metric fittigns, this plug is engineered with five complete threads to provide a tight fit. The "sealing lip" enables each plug to provide a secure seal. The MT series can be applied or remvoed with a screwdriver, socket wrench, power tool, or manually. Material: Nylon 6 Colour: Yellow

Designed to protect metric fittigns, this plug is engineered with five complete threads to provide a tight fit. The "sealing lip" enables each plug to provide a secure seal. The MT series can be applied or remvoed with a screwdriver, socket wrench, power tool, or manually. Material: Nylon 6 Colour: Yellow

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number MT 27
Product Name MT Series (Metric Sealing Plugs)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Silicone Hollow Tapered Plugs - HTP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Tapered
Material Rubber - Silicone; Silicone
View Details
Hole Plugs - M7-01-9205370 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details