Daemar Inc. SFP-SH Series, Plugs SFP-SH-M12

Description
Ultrabake™ Flanged Plugs - Purpose Ultrabake™ Flanged Plugs are designed to mask plain and threaded holes; they will mask off the hole and the first thread of a threaded hole. How the product is used Flanged plugs are applied by being pushed into the hole until the flange rests up against the first thread of the threaded hole or the lead in chamfer of the hole. The plug is best inserted by using a rounded end rod or dowel to push the plug into the hole. The sides of the plug are parallel. The domed end helps to start the plug in the hole. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Dual purpose - The plug can be used as a cap on longer studs Flanged - The flanged area masks off the first thread of a threaded hole Removal - If the plug is used as a cap on longer studs, the flanged diameter can help an operator grip the cap when removing it Handle - The handle area above the flanged diameter helps with removal Sizes - This series offers sizes specifically designed for metric threaded holes Visible - The handle area above the flanged diameter makes the plug easier to see on the component Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Ultrabake™ Flanged Plugs - Purpose Ultrabake™ Flanged Plugs are designed to mask plain and threaded holes; they will mask off the hole and the first thread of a threaded hole. How the product is used Flanged plugs are applied by being pushed into the hole until the flange rests up against the first thread of the threaded hole or the lead in chamfer of the hole. The plug is best inserted by using a rounded end rod or dowel to push the plug into the hole. The sides of the plug are parallel. The domed end helps to start the plug in the hole. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Dual purpose - The plug can be used as a cap on longer studs Flanged - The flanged area masks off the first thread of a threaded hole Removal - If the plug is used as a cap on longer studs, the flanged diameter can help an operator grip the cap when removing it Handle - The handle area above the flanged diameter helps with removal Sizes - This series offers sizes specifically designed for metric threaded holes Visible - The handle area above the flanged diameter makes the plug easier to see on the component Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
SFP-SH Series, Plugs - SFP-SH-M12 - Daemar Inc.
Lawrenceville, GA, USA
SFP-SH Series, Plugs
SFP-SH-M12
SFP-SH Series, Plugs SFP-SH-M12
Ultrabake™ Flanged Plugs - Purpose Ultrabake™ Flanged Plugs are designed to mask plain and threaded holes; they will mask off the hole and the first thread of a threaded hole. How the product is used Flanged plugs are applied by being pushed into the hole until the flange rests up against the first thread of the threaded hole or the lead in chamfer of the hole. The plug is best inserted by using a rounded end rod or dowel to push the plug into the hole. The sides of the plug are parallel. The domed end helps to start the plug in the hole. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Dual purpose - The plug can be used as a cap on longer studs Flanged - The flanged area masks off the first thread of a threaded hole Removal - If the plug is used as a cap on longer studs, the flanged diameter can help an operator grip the cap when removing it Handle - The handle area above the flanged diameter helps with removal Sizes - This series offers sizes specifically designed for metric threaded holes Visible - The handle area above the flanged diameter makes the plug easier to see on the component Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Ultrabake™ Flanged Plugs -
Purpose

Ultrabake™ Flanged Plugs are designed to mask plain and threaded holes; they will mask off the hole and the first thread of a threaded hole.

How the product is used
Flanged plugs are applied by being pushed into the hole until the flange rests up against the first thread of the threaded hole or the lead in chamfer of the hole. The plug is best inserted by using a rounded end rod or dowel to push the plug into the hole. The sides of the plug are parallel. The domed end helps to start the plug in the hole.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Dual purpose - The plug can be used as a cap on longer studs
  • Flanged - The flanged area masks off the first thread of a threaded hole
  • Removal - If the plug is used as a cap on longer studs, the flanged diameter can help an operator grip the cap when removing it
  • Handle - The handle area above the flanged diameter helps with removal
  • Sizes - This series offers sizes specifically designed for metric threaded holes
  • Visible - The handle area above the flanged diameter makes the plug easier to see on the component
  • Reusable - The plugs are reusable depending on the application
  • Color coded - The Plugs are color coded to ease identification and sorting
  • Identification - The Shercon name is on the plug

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number SFP-SH-M12
Product Name SFP-SH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Hole Plugs - M7-63-9121592 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
BL Series - UNF Standard Threaded Plugs (O - Ring Optional) - BL Series - UNF Standard Threaded Plugs (O - Ring Optional) - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polypropylene (PP)
View Details
Polyamide Metric Thread Plugs - 7217350 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details