Daemar Inc. RER Series, Finishing Plugs RER-50x100mm 6-12

Description
Featuring the same external rib design of Series SQR Square Plugs, the Series RER Rectangular Plugs are offered in a broad selection of width to length proportions to fit many special tubing shapes found on stands for computer terminals, office machines, display fixtures, and similar metal furnishings and equipment. Durable construction ensures exceptional performance in business and commercial applications. In addition to the RER series, we have several different styles of glides including round and square. Material: Low-Density Polyethylene Color: Black
Description
Featuring the same external rib design of Series SQR Square Plugs, the Series RER Rectangular Plugs are offered in a broad selection of width to length proportions to fit many special tubing shapes found on stands for computer terminals, office machines, display fixtures, and similar metal furnishings and equipment. Durable construction ensures exceptional performance in business and commercial applications. In addition to the RER series, we have several different styles of glides including round and square. Material: Low-Density Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
RER Series, Finishing Plugs - RER-50x100mm 6-12 - Daemar Inc.
Lawrenceville, GA, USA
RER Series, Finishing Plugs
RER-50x100mm 6-12
RER Series, Finishing Plugs RER-50x100mm 6-12
Featuring the same external rib design of Series SQR Square Plugs, the Series RER Rectangular Plugs are offered in a broad selection of width to length proportions to fit many special tubing shapes found on stands for computer terminals, office machines, display fixtures, and similar metal furnishings and equipment. Durable construction ensures exceptional performance in business and commercial applications. In addition to the RER series, we have several different styles of glides including round and square. Material: Low-Density Polyethylene Color: Black

Featuring the same external rib design of Series SQR Square Plugs, the Series RER Rectangular Plugs are offered in a broad selection of width to length proportions to fit many special tubing shapes found on stands for computer terminals, office machines, display fixtures, and similar metal furnishings and equipment. Durable construction ensures exceptional performance in business and commercial applications. In addition to the RER series, we have several different styles of glides including round and square. Material: Low-Density Polyethylene Color: Black

Supplier's Site
RER Series, Finishing Plugs - RER-50x100mm 6-12 - Daemar Inc.
Lawrenceville, GA, USA
RER Series, Finishing Plugs
RER-50x100mm 6-12
RER Series, Finishing Plugs RER-50x100mm 6-12
Featuring the same external rib design of Series SQR Square Plugs, the Series RER Rectangular Plugs are offered in a broad selection of width to length proportions to fit many special tubing shapes found on stands for computer terminals, office machines, display fixtures, and similar metal furnishings and equipment. Durable construction ensures exceptional performance in business and commercial applications. In addition to the RER series, we have several different styles of glides including round and square. Material: Low-Density Polyethylene Color: Black

Featuring the same external rib design of Series SQR Square Plugs, the Series RER Rectangular Plugs are offered in a broad selection of width to length proportions to fit many special tubing shapes found on stands for computer terminals, office machines, display fixtures, and similar metal furnishings and equipment. Durable construction ensures exceptional performance in business and commercial applications. In addition to the RER series, we have several different styles of glides including round and square. Material: Low-Density Polyethylene Color: Black

Supplier's Site
RER Series, Finishing Plugs - RER-50x100mm 6-12 - Daemar Inc.
Lawrenceville, GA, USA
RER Series, Finishing Plugs
RER-50x100mm 6-12
RER Series, Finishing Plugs RER-50x100mm 6-12
Featuring the same external rib design of Series SQR Square Plugs, the Series RER Rectangular Plugs are offered in a broad selection of width to length proportions to fit many special tubing shapes found on stands for computer terminals, office machines, display fixtures, and similar metal furnishings and equipment. Durable construction ensures exceptional performance in business and commercial applications. In addition to the RER series, we have several different styles of glides including round and square. Material: Low-Density Polyethylene Color: Black

Featuring the same external rib design of Series SQR Square Plugs, the Series RER Rectangular Plugs are offered in a broad selection of width to length proportions to fit many special tubing shapes found on stands for computer terminals, office machines, display fixtures, and similar metal furnishings and equipment. Durable construction ensures exceptional performance in business and commercial applications. In addition to the RER series, we have several different styles of glides including round and square. Material: Low-Density Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number RER-50x100mm 6-12
Product Name RER Series, Finishing Plugs
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700663 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details