Daemar Inc. PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports) PDO-110

Description
Series PDO Plugs provide positive sealing for SAE straight-threaded O-ring type ports and MIL-MS-33649 bosses on fluid power components. Integral O-ring type bead seats in the bevel of the port to prevent oil leakage or entrance of contaminants. Seal at outside of knurl protects port face against paint and dirt. Material: High-Density Polyethylene Colour: Red
Datasheet
Description
Series PDO Plugs provide positive sealing for SAE straight-threaded O-ring type ports and MIL-MS-33649 bosses on fluid power components. Integral O-ring type bead seats in the bevel of the port to prevent oil leakage or entrance of contaminants. Seal at outside of knurl protects port face against paint and dirt. Material: High-Density Polyethylene Colour: Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports) - PDO-110 - Daemar Inc.
Lawrenceville, GA, USA
PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports)
PDO-110
PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports) PDO-110
Series PDO Plugs provide positive sealing for SAE straight-threaded O-ring type ports and MIL-MS-33649 bosses on fluid power components. Integral O-ring type bead seats in the bevel of the port to prevent oil leakage or entrance of contaminants. Seal at outside of knurl protects port face against paint and dirt. Material: High-Density Polyethylene Colour: Red

Series PDO Plugs provide positive sealing for SAE straight-threaded O-ring type ports and MIL-MS-33649 bosses on fluid power components. Integral O-ring type bead seats in the bevel of the port to prevent oil leakage or entrance of contaminants. Seal at outside of knurl protects port face against paint and dirt. Material: High-Density Polyethylene Colour: Red

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number PDO-110
Product Name PDO Series (Plastic Threaded Plugs for SAE O-Ring Ports)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
EPDM Pull Plug Kit - EPPKI - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material EPDM
View Details
Hole Plugs - M7-10-9305460 - bisco industries
Specs
Material Nylon; Nylon
View Details