Daemar Inc. RPO-M Series, Plugs RPO-M14x1.5

Description
Series RPO-M Plugs provide a dual seal on ISO fluid powersystem metric ports. An integral O-ring-type bead seats snugly into the bevel of the threaded opening to prevent oil or fluid leakage. A 12-point head makes it possible to tighten with socket or wrench. Material: Polypropylene Colour*: Green RPO-M 12x1.5 stocked in Blue RPO-M 13x1.5 Stocked in Black
Datasheet
Description
Series RPO-M Plugs provide a dual seal on ISO fluid powersystem metric ports. An integral O-ring-type bead seats snugly into the bevel of the threaded opening to prevent oil or fluid leakage. A 12-point head makes it possible to tighten with socket or wrench. Material: Polypropylene Colour*: Green RPO-M 12x1.5 stocked in Blue RPO-M 13x1.5 Stocked in Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RPO-M Series, Plugs - RPO-M14x1.5 - Daemar Inc.
Lawrenceville, GA, USA
RPO-M Series, Plugs
RPO-M14x1.5
RPO-M Series, Plugs RPO-M14x1.5
Series RPO-M Plugs provide a dual seal on ISO fluid powersystem metric ports. An integral O-ring-type bead seats snugly into the bevel of the threaded opening to prevent oil or fluid leakage. A 12-point head makes it possible to tighten with socket or wrench. Material: Polypropylene Colour*: Green RPO-M 12x1.5 stocked in Blue RPO-M 13x1.5 Stocked in Black

Series RPO-M Plugs provide a dual seal on ISO fluid powersystem metric ports. An integral O-ring-type bead seats snugly into the bevel of the threaded opening to prevent oil or fluid leakage. A 12-point head makes it possible to tighten with socket or wrench. Material: Polypropylene Colour*: Green RPO-M 12x1.5 stocked in Blue RPO-M 13x1.5 Stocked in Black

Supplier's Site Datasheet
RPO-M Series, Plugs - RPO-M14x1.5 - Daemar Inc.
Lawrenceville, GA, USA
RPO-M Series, Plugs
RPO-M14x1.5
RPO-M Series, Plugs RPO-M14x1.5
Series RPO-M Plugs provide a dual seal on ISO fluid powersystem metric ports. An integral O-ring-type bead seats snugly into the bevel of the threaded opening to prevent oil or fluid leakage. A 12-point head makes it possible to tighten with socket or wrench. Material: Polypropylene Colour*: Green RPO-M 12x1.5 stocked in Blue RPO-M 13x1.5 Stocked in Black

Series RPO-M Plugs provide a dual seal on ISO fluid powersystem metric ports. An integral O-ring-type bead seats snugly into the bevel of the threaded opening to prevent oil or fluid leakage. A 12-point head makes it possible to tighten with socket or wrench. Material: Polypropylene Colour*: Green RPO-M 12x1.5 stocked in Blue RPO-M 13x1.5 Stocked in Black

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number RPO-M14x1.5
Product Name RPO-M Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Pipe Plug, Mechanical, Glv. Steel Wing Nut, 5.62
Specs
Shape / Application Round
Material Rubber - Silicone; Natural Rubber
NPT Thread None
View Details
100PCS Stainless Steel 316 Metal Screw In Vents m12x1.5 Screw In Vents IP68 - MIV-12SUS316 - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Steel - Stainless; Stainless Steel
View Details