Daemar Inc. P Series (Plastic Threaded Plugs for Pipe Fittings) P-18B

Description
Series P Pipe Plugs are available in three styles: square head, round head and recessed socket. They are molded in high density polyethylene and are ideal for keeping moisture, dirt and other contaminants from NPT-threaded ports. Material: High-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/5,NAS 840
Datasheet
Description
Series P Pipe Plugs are available in three styles: square head, round head and recessed socket. They are molded in high density polyethylene and are ideal for keeping moisture, dirt and other contaminants from NPT-threaded ports. Material: High-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/5,NAS 840
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P Series (Plastic Threaded Plugs for Pipe Fittings) - P-18B - Daemar Inc.
Lawrenceville, GA, USA
P Series (Plastic Threaded Plugs for Pipe Fittings)
P-18B
P Series (Plastic Threaded Plugs for Pipe Fittings) P-18B
Series P Pipe Plugs are available in three styles: square head, round head and recessed socket. They are molded in high density polyethylene and are ideal for keeping moisture, dirt and other contaminants from NPT-threaded ports. Material: High-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/5,NAS 840

Series P Pipe Plugs are available in three styles: square head, round head and recessed socket. They are molded in high density polyethylene and are ideal for keeping moisture, dirt and other contaminants from NPT-threaded ports. Material: High-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-52078, MIL-C-5501/5,NAS 840

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number P-18B
Product Name P Series (Plastic Threaded Plugs for Pipe Fittings)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

BLIND PLUG with O-ring - SHP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nylon
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Polyamide PG Thread Plugs - 7215592 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details