Daemar Inc. HVTP Series, Plugs HVTP-05

Description
HVTP series is made of Flex500PLUS, a flexible material specially formulated for the masking industry which withstands temperatures beyond 500 ºF. Series HVTP plugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed HVTP breaks the seal for easy removal. HVTP Series plugs are ideal for masking applications during painting, plating and powder coating operations. ** MicroPaks have a 2 pak minimum purchase requirement. If your application is not exposed to extreme heat, try our VTP Series. The VTP series is manufactured in our standard vinyl with heat resistantance up to 350F. Material: Flex500 Color: Black Standard Option Color: Yellow
Description
HVTP series is made of Flex500PLUS, a flexible material specially formulated for the masking industry which withstands temperatures beyond 500 ºF. Series HVTP plugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed HVTP breaks the seal for easy removal. HVTP Series plugs are ideal for masking applications during painting, plating and powder coating operations. ** MicroPaks have a 2 pak minimum purchase requirement. If your application is not exposed to extreme heat, try our VTP Series. The VTP series is manufactured in our standard vinyl with heat resistantance up to 350F. Material: Flex500 Color: Black Standard Option Color: Yellow

Suppliers

Company
Product
Description
Supplier Links
HVTP Series, Plugs - HVTP-05 - Daemar Inc.
Lawrenceville, GA, USA
HVTP Series, Plugs
HVTP-05
HVTP Series, Plugs HVTP-05
HVTP series is made of Flex500PLUS, a flexible material specially formulated for the masking industry which withstands temperatures beyond 500 ºF. Series HVTP plugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed HVTP breaks the seal for easy removal. HVTP Series plugs are ideal for masking applications during painting, plating and powder coating operations. ** MicroPaks have a 2 pak minimum purchase requirement. If your application is not exposed to extreme heat, try our VTP Series. The VTP series is manufactured in our standard vinyl with heat resistantance up to 350F. Material: Flex500 Color: Black Standard Option Color: Yellow

HVTP series is made of Flex500PLUS, a flexible material specially formulated for the masking industry which withstands temperatures beyond 500 ºF. Series HVTP plugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed HVTP breaks the seal for easy removal. HVTP Series plugs are ideal for masking applications during painting, plating and powder coating operations.
** MicroPaks have a 2 pak minimum purchase requirement. If your application is not exposed to extreme heat, try our VTP Series. The VTP series is manufactured in our standard vinyl with heat resistantance up to 350F. Material: Flex500 Color: Black Standard Option Color: Yellow

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number HVTP-05
Product Name HVTP Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Silicone Tapered Plug Kit - STPKI - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Tapered
Material Rubber - Silicone; Silicone
View Details
End stop kit - EADP-ES-R3-12 - Festo Corporation
Specs
Features Threaded
View Details