Daemar Inc. HTP Series, Plugs HTP-4

Description
HTP series is made of Flex500PLUS, a flexible material specially formulated for the masking industry which withstands temperatures beyond 500 º F. Series HTP plugs are designed with a distinct tapered configuration, making them ideal for plugging small holes, ranging in diameter from .080" to .343". Flexibility of the vinyl allows these plugs to push in and pull out easily. HTP Series plugs are ideal for masking applications during painting, plating and powder coating operations. ** MicroPaks have a 2 pak minimum purchase requirement. If your application is not exposed to extreme heat, try our TP Series. The TP series is manufactured of our standard vinyl with heat resistantance up to 350F. Material: Flex500 Color: Black Standard Option Color: Yellow
Description
HTP series is made of Flex500PLUS, a flexible material specially formulated for the masking industry which withstands temperatures beyond 500 º F. Series HTP plugs are designed with a distinct tapered configuration, making them ideal for plugging small holes, ranging in diameter from .080" to .343". Flexibility of the vinyl allows these plugs to push in and pull out easily. HTP Series plugs are ideal for masking applications during painting, plating and powder coating operations. ** MicroPaks have a 2 pak minimum purchase requirement. If your application is not exposed to extreme heat, try our TP Series. The TP series is manufactured of our standard vinyl with heat resistantance up to 350F. Material: Flex500 Color: Black Standard Option Color: Yellow

Suppliers

Company
Product
Description
Supplier Links
HTP Series, Plugs - HTP-4 - Daemar Inc.
Lawrenceville, GA, USA
HTP Series, Plugs
HTP-4
HTP Series, Plugs HTP-4
HTP series is made of Flex500PLUS, a flexible material specially formulated for the masking industry which withstands temperatures beyond 500 º F. Series HTP plugs are designed with a distinct tapered configuration, making them ideal for plugging small holes, ranging in diameter from .080" to .343". Flexibility of the vinyl allows these plugs to push in and pull out easily. HTP Series plugs are ideal for masking applications during painting, plating and powder coating operations. ** MicroPaks have a 2 pak minimum purchase requirement. If your application is not exposed to extreme heat, try our TP Series. The TP series is manufactured of our standard vinyl with heat resistantance up to 350F. Material: Flex500 Color: Black Standard Option Color: Yellow

HTP series is made of Flex500PLUS, a flexible material specially formulated for the masking industry which withstands temperatures beyond 500 º F. Series HTP plugs are designed with a distinct tapered configuration, making them ideal for plugging small holes, ranging in diameter from .080" to .343". Flexibility of the vinyl allows these plugs to push in and pull out easily. HTP Series plugs are ideal for masking applications during painting, plating and powder coating operations. ** MicroPaks have a 2 pak minimum purchase requirement. If your application is not exposed to extreme heat, try our TP Series. The TP series is manufactured of our standard vinyl with heat resistantance up to 350F. Material: Flex500 Color: Black Standard Option Color: Yellow

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number HTP-4
Product Name HTP Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Silicone Tapered Plug W/Handle - STPH - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Tapered
Material Rubber - Silicone; Silicone
View Details
Hole Plugs - M7-21-9206430 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
End stop - KYC-18 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details