Daemar Inc. K Series (Plugs For Round Tubing) K-11S

Description
Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-5501/8, NAS 843
Datasheet
Description
Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-5501/8, NAS 843
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K Series (Plugs For Round Tubing) - K-11S - Daemar Inc.
Lawrenceville, GA, USA
K Series (Plugs For Round Tubing)
K-11S
K Series (Plugs For Round Tubing) K-11S
Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-5501/8, NAS 843

Series K Tubing Plugs are especially designed for applications where the outside diameter of the closure should not exceed the outside diameter of the tubing. Flanges fit flush with outer walls of tubing, providing positive protection against moisture and dirt. Especially suitable for general purpose, Type K copper tubing, SAE Standard J-528. Material: Low-Density Polyethylene Colour*: Red Applicable Specs: MIL-C-5501/8, NAS 843

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number K-11S
Product Name K Series (Plugs For Round Tubing)
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 2116795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Polyamide
NPT Thread M40
View Details
Hole Plug, 1
Keystone Electronics Corp.
Specs
Material Nylon; Nylon 6/6 V-2
NPT Thread 1" NPT
View Details
2 suppliers
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details