Daemar Inc. L Series (Lift-Tab Tapered Tapered Plugs) L-13X

Description
Having the same dimensions as standard Tapered Caplugs of like sizes, Series L plugs offer the added convenience of an integral lift-tab which facilitates their removal. Since it extends above the plug body, the tab is easy to grasp. This is particularly advantageous with plugs in the smaller sizes and those installed in tight quarters or difficult to reach locations. A bead molded on the tab affords a positive grip. Pulling the tab exerts an off-center force which breaks the seal between plug and wall of opening, permitting instant withdrawal. Material: Low-Density Polyethylene Colour*: Red
Datasheet
Description
Having the same dimensions as standard Tapered Caplugs of like sizes, Series L plugs offer the added convenience of an integral lift-tab which facilitates their removal. Since it extends above the plug body, the tab is easy to grasp. This is particularly advantageous with plugs in the smaller sizes and those installed in tight quarters or difficult to reach locations. A bead molded on the tab affords a positive grip. Pulling the tab exerts an off-center force which breaks the seal between plug and wall of opening, permitting instant withdrawal. Material: Low-Density Polyethylene Colour*: Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L Series (Lift-Tab Tapered Tapered Plugs) - L-13X - Daemar Inc.
Lawrenceville, GA, USA
L Series (Lift-Tab Tapered Tapered Plugs)
L-13X
L Series (Lift-Tab Tapered Tapered Plugs) L-13X
Having the same dimensions as standard Tapered Caplugs of like sizes, Series L plugs offer the added convenience of an integral lift-tab which facilitates their removal. Since it extends above the plug body, the tab is easy to grasp. This is particularly advantageous with plugs in the smaller sizes and those installed in tight quarters or difficult to reach locations. A bead molded on the tab affords a positive grip. Pulling the tab exerts an off-center force which breaks the seal between plug and wall of opening, permitting instant withdrawal. Material: Low-Density Polyethylene Colour*: Red

Having the same dimensions as standard Tapered Caplugs of like sizes, Series L plugs offer the added convenience of an integral lift-tab which facilitates their removal. Since it extends above the plug body, the tab is easy to grasp. This is particularly advantageous with plugs in the smaller sizes and those installed in tight quarters or difficult to reach locations. A bead molded on the tab affords a positive grip. Pulling the tab exerts an off-center force which breaks the seal between plug and wall of opening, permitting instant withdrawal. Material: Low-Density Polyethylene Colour*: Red

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number L-13X
Product Name L Series (Lift-Tab Tapered Tapered Plugs)
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700620 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details