Daemar Inc. RCK-SH/SCK-SH Series, Plugs RCK-SH-22

Description
Regular/Short Cork Plugs - Purpose To plug plain holes, for the painting, plating, anodizing and blasting industries. These short corks can also be used for protection during transportation. They will mask off the hole. How the product is used The plug is applied by being pushed into the hole. The plug can be used on plain and threaded bores. Recommended for Plating, Anodizing, Spray painting and blasting. Temperature Range Maximum temperature 300 ºF (149 ºC) Design Features Sizes - This series offers multiple sizes and can be cut to desired length by user. Reusable - The plugs are reusable depending on the application Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Regular/Short Cork Plugs - Purpose To plug plain holes, for the painting, plating, anodizing and blasting industries. These short corks can also be used for protection during transportation. They will mask off the hole. How the product is used The plug is applied by being pushed into the hole. The plug can be used on plain and threaded bores. Recommended for Plating, Anodizing, Spray painting and blasting. Temperature Range Maximum temperature 300 ºF (149 ºC) Design Features Sizes - This series offers multiple sizes and can be cut to desired length by user. Reusable - The plugs are reusable depending on the application Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
RCK-SH/SCK-SH Series, Plugs - RCK-SH-22 - Daemar Inc.
Lawrenceville, GA, USA
RCK-SH/SCK-SH Series, Plugs
RCK-SH-22
RCK-SH/SCK-SH Series, Plugs RCK-SH-22
Regular/Short Cork Plugs - Purpose To plug plain holes, for the painting, plating, anodizing and blasting industries. These short corks can also be used for protection during transportation. They will mask off the hole. How the product is used The plug is applied by being pushed into the hole. The plug can be used on plain and threaded bores. Recommended for Plating, Anodizing, Spray painting and blasting. Temperature Range Maximum temperature 300 ºF (149 ºC) Design Features Sizes - This series offers multiple sizes and can be cut to desired length by user. Reusable - The plugs are reusable depending on the application Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Regular/Short Cork Plugs -

Purpose
To plug plain holes, for the painting, plating, anodizing and blasting industries. These short corks can also be used for protection during transportation. They will mask off the hole. How the product is used
The plug is applied by being pushed into the hole. The plug can be used on plain and threaded bores.

Recommended for
Plating, Anodizing, Spray painting and blasting. Temperature Range
Maximum temperature 300 ºF (149 ºC)

Design Features

  • Sizes - This series offers multiple sizes and can be cut to desired length by user.
  • Reusable - The plugs are reusable depending on the application

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number RCK-SH-22
Product Name RCK-SH/SCK-SH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700632 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details