Daemar Inc. SPP Series, Plugs SPP-275-15

Description
SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural
Description
SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural

Suppliers

Company
Product
Description
Supplier Links
SPP Series, Plugs - SPP-275-15 - Daemar Inc.
Lawrenceville, GA, USA
SPP Series, Plugs
SPP-275-15
SPP Series, Plugs SPP-275-15
SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural

SPP Series Pull Plugs are designed to provide complete and positive protection to female-threaded ports and to the inside walls of holes ranging from .091" to .335" diameter and in lengths from .62" to 1.250". Material: Silicone Rubber Color: Natural

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number SPP-275-15
Product Name SPP Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
High Temp Self Threading Plugs - NSTP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Vinyl; Vinyl
View Details
Hole Plugs - M7-01-9005218 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details